EN
  • EN
  • DE

SDWL1608CR33GSTF

Part No SDWL1608CR33GSTF
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189129-SDWL1608CR33GSTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDWL1608CR33GSTF CAD Model

Description

The SDWL1608CR33GSTF is a wire-wound chip inductor from Sunlord, designed for high-frequency applications where stable inductance and a compact size are critical. This component uses a ceramic core to achieve a high Q factor and self-resonant frequency, making it suitable for various RF and wireless applications.

Applications:

  • RF Filter Circuits: Used as part of RF filters to selectively pass or reject specific frequencies.
  • Mobile Communications: Found in smartphones and other mobile devices for impedance matching and filtering.
  • Wireless LAN Devices: Employed in Wi-Fi and Bluetooth modules for signal tuning and noise reduction.
  • High-Frequency Power Supplies: Used in DC-DC converters and other power supplies for filtering and energy storage.
  • Consumer Electronics: Integrated into TVs, set-top boxes, and audio equipment for signal processing.

Features:

  • Small Footprint: The 1.6mm x 0.8mm size enables high-density board layouts.
  • High Q Factor: Minimizes losses and improves the efficiency of signal transmission.
  • Tight Tolerance: Provides consistent performance across a range of operating conditions.
  • High Self-Resonant Frequency: Allows operation at higher frequencies without significant degradation.
  • Excellent Solderability: Simplifies assembly with standard surface mount techniques.

Benefits:

  • Space Savings: Reduces the overall size and weight of electronic devices.
  • Improved Signal Performance: Enhances signal quality and reduces noise in RF circuits.
  • Reliable Operation: Provides stable performance over a wide temperature range.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy Assembly: Compatible with standard surface mount assembly processes.

Additional Details:

The SDWL1608CR33GSTF has an inductance of 0.33uH (microhenries) with a tolerance of ±2%. The rated current varies depending on the application and operating conditions. The typical operating temperature range is -40°C to +85°C. This inductor is RoHS compliant and supplied in tape and reel packaging for automated assembly.

When selecting an inductor, it is important to consider factors such as inductance value, Q factor, self-resonant frequency, and current handling capability. It is recommended to consult the manufacturer's datasheet before incorporating this inductor into a design.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess