EN
  • EN
  • DE

SDWL1005C2N2JSTF/0402CS-2N2

Part No SDWL1005C2N2JSTF/0402CS-2N2
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189067-SDWL1005C2N2JSTF/0402CS-2N2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDWL1005C2N2JSTF/0402CS-2N2 CAD Model

Description

The SDWL1005C2N2JSTF/0402CS-2N2 is a high-frequency inductor manufactured by Sunlord. This inductor is designed for use in a variety of RF applications where small size and high performance are critical.

Applications

  • Mobile communication devices: Including smartphones, tablets, and other wireless devices.
  • RF transceivers: Used in radio frequency circuits for signal processing and transmission.
  • Bluetooth modules: Essential for impedance matching and filtering in Bluetooth devices.
  • Wireless LAN (WLAN) devices: Commonly found in Wi-Fi routers, access points, and network adapters.
  • GPS devices: Used in GPS receivers for filtering and impedance matching of RF signals.

Features

  • Small Size: Compact 0402 package (1.0 x 0.5 x 0.5 mm) allows for high-density mounting on PCBs.
  • High Self-Resonant Frequency (SRF): Provides stable performance at high frequencies.
  • Tight Tolerance: Offers precise inductance values, ensuring consistent performance.
  • Excellent Q Factor: High Q factor minimizes energy loss and maximizes efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved Signal Integrity: Minimizes signal distortion, resulting in clearer and more reliable communication.
  • Reduced Power Consumption: High efficiency minimizes energy loss, extending battery life in portable devices.
  • Enhanced Circuit Performance: Optimal impedance matching leads to improved performance in RF circuits.
  • Space Saving: Small size enables denser circuit designs, freeing up valuable board space.
  • Reliable Performance: Robust construction ensures stable operation under varying environmental conditions.
  • Simplified Manufacturing: SMT compatibility streamlines assembly processes, reducing production time and cost.

Additional Details

The SDWL1005C2N2JSTF/0402CS-2N2 inductor has an inductance value of 2.2nH. Its self-resonant frequency (SRF) is typically above 5 GHz, ensuring it can operate effectively in high-frequency circuits. The Q factor is optimized to minimize losses. It's designed to operate over a wide temperature range, typically from -40°C to +85°C, ensuring suitability for diverse environments. The materials used in its construction are chosen for their stability and low loss characteristics, contributing to the inductor's overall performance and reliability.

You May Also Be Interested in

Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess