EN
  • EN
  • DE

SDV1608A14C400NPT

Part No SDV1608A14C400NPT
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189052-SDV1608A14C400NPT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDV1608A14C400NPT CAD Model

Description

The Sunlord SDV1608A14C400NPT is a multilayer ceramic chip inductor designed for use in high-frequency circuits. Its small size and surface-mount design make it suitable for various applications, particularly in wireless communication and RF systems.

Applications

  • Mobile Phones: Used for impedance matching, filtering, and tuning in RF circuits.
  • Wireless LAN (WLAN): Employed in WLAN devices for signal processing and noise reduction.
  • Bluetooth Devices: Used for impedance matching in Bluetooth modules.
  • GPS Modules: Utilized in GPS receivers for filtering and tuning.
  • RF Transceivers: Used in RF transceivers for impedance matching and filtering.

Features

  • Multilayer Ceramic Construction: Provides stable inductance and high Q factor.
  • Small Size (1608): Compact form factor for space-constrained applications.
  • Surface Mount Technology (SMT): Enables automated assembly and reflow soldering.
  • High Self-Resonant Frequency: Ensures good performance at high frequencies.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Improved RF Performance: Optimizes signal quality and power transfer in RF circuits.
  • Miniaturization: Small size allows for denser circuit designs and reduced board space.
  • Reliable Performance: Ceramic construction provides stable performance over temperature and time.
  • Cost-Effective: SMT design enables automated assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The SDV1608A14C400NPT is a 1608-sized (1.6mm x 0.8mm) chip inductor with an inductance value of 1.4nH and a tight tolerance. The ceramic material provides excellent electrical characteristics and temperature stability. For precise electrical specifications such as Q factor, self-resonant frequency, and current rating, please refer to the official Sunlord datasheet. This inductor is designed for automated assembly and high-volume manufacturing.

You May Also Be Interested in

Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess