EN
  • EN
  • DE

NCP5381MNR2G/NCP5381G

Part No NCP5381MNR2G/NCP5381G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081837-NCP5381MNR2G/NCP5381G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP5381MNR2G/NCP5381G CAD Model

Description

The NCP5381MNR2G/NCP5381G, from ON Semiconductor, is a high-performance, multi-phase pulse-width modulation (PWM) controller designed for precision voltage regulation in computing and high-power density applications. This advanced controller is engineered to meet the rigorous demands of modern microprocessors, especially in the areas of precise voltage regulation, efficiency, and fast transient response.

Key Features:

  • Multi-Phase Operation: The NCP5381MNR2G/NCP5381G can operate in multiple phases, distributing the load and heat generation across several channels, thereby enhancing the system's thermal performance and allowing for more efficient power delivery.
  • High-Efficiency: With its integrated drivers and optimized control methodology, it achieves high efficiency, which is crucial for reducing power loss and improving overall system performance.
  • Programmable Frequency: The switching frequency is programmable, giving designers flexibility to optimize their power solution for the best balance between efficiency, performance, and component size.
  • Dynamic Voltage Control: It supports dynamic voltage identification (VID) which allows for real-time voltage adjustment, ensuring the processor receives the optimal voltage based on its current operating conditions.
  • Robust Protection Features: The controller includes a comprehensive set of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to ensure reliable operation under various conditions.

Applications:

The NCP5381MNR2G/NCP5381G is ideal for use in CPU core power supplies in servers, desktops, and high-performance computing applications. It is also well-suited for powering other high-current, fast-transient digital loads such as memory modules and graphics processors.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the NCP5381MNR2G/NCP5381G is no exception. It is built to meet the high standards expected of today's power management solutions, ensuring stable and reliable operation over the product's lifespan.

Availability:

The NCP5381MNR2G/NCP5381G is available in a lead-free, RoHS-compliant package, reflecting ON Semiconductor's dedication to environmental sustainability. The package is designed to integrate seamlessly into a variety of PCB layouts, facilitating ease of design and manufacturing.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess