EN
  • EN
  • DE

SDRH2D11-220MTF

Part No SDRH2D11-220MTF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317866-SDRH2D11-220MTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDRH2D11-220MTF CAD Model

Description

The Sunlord SDRH2D11-220MTF is a shielded power inductor designed for various power supply applications. It offers a compact size while maintaining excellent performance characteristics, making it suitable for use in space-constrained designs. The shielded construction helps to minimize electromagnetic interference (EMI), which is crucial for ensuring the reliable operation of electronic devices.

Applications:

  • DC-DC Converters: Commonly used in step-up (boost) and step-down (buck) converters to efficiently regulate voltage levels.
  • Power Supplies: Employed in switching power supplies for filtering and energy storage.
  • Mobile Devices: Found in smartphones, tablets, and other portable devices for power management.
  • LED Lighting: Used in LED driver circuits for current regulation.
  • EMI Filtering: Effective in suppressing electromagnetic interference in electronic circuits.

Features:

  • Inductance: 22μH (220M indicates 22 x 10^0 μH with a tolerance).
  • Shielded Construction: Minimizes EMI and ensures stable operation.
  • Compact Size: Suitable for space-constrained applications.
  • High Current Capacity: Can handle significant current levels without saturating.
  • Surface Mount Device (SMD): Designed for automated assembly.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Efficient Power Conversion: Helps minimize energy loss in power supply circuits.
  • Reduced EMI: Improves the reliability and performance of electronic devices by reducing interference.
  • Space-Saving Design: Allows for smaller and more compact electronic products.
  • Stable Performance: Provides consistent inductance over a range of operating conditions.
  • Easy Assembly: Compatible with automated surface mount assembly processes.

Additional Details:

The SDRH2D11-220MTF inductor utilizes a ferrite core material, contributing to its high inductance and low core loss. The shielded design ensures minimal electromagnetic radiation, making it suitable for sensitive applications. It is designed for surface mount assembly and is available in tape and reel packaging for automated manufacturing processes. The operating temperature range typically spans from -40°C to +125°C. The "TF" suffix might indicate specific packaging or tolerance details, but the datasheet should be consulted for precise specifications. The tolerance of the inductance value is generally ±20%, but it’s important to refer to the product datasheet for accurate details. Its compact size and robust construction make it ideal for various power management applications. The Saturation Current and Heat Rating are key parameters to consider for high-current applications.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess