The SDNT1608X473J4150HT is a surface mount NTC (Negative Temperature Coefficient) thermistor manufactured by Sunlord. As an NTC thermistor, its resistance decreases as its temperature increases, making it appropriate for temperature sensing, compensation, and protection applications.
Applications
- Temperature sensing in power supplies
- Temperature compensation in inverters
- Overheat protection in battery management systems
- Temperature monitoring in industrial controls
- Temperature regulation in lighting systems
Features
- Small Size (1608): Enables use in compact applications where space is limited.
- NTC Characteristic: Provides a predictable and reliable temperature response.
- Surface Mount Device (SMD): Facilitates automated assembly, reducing manufacturing costs.
- High Stability: Ensures consistent performance over a wide range of operating conditions.
- Fast Response Time: Allows for quick and accurate temperature detection.
- RoHS Compliant: Meets environmental regulations for hazardous substances.
Benefits
- Precise Temperature Measurement: Offers accurate temperature data for effective control and monitoring.
- Space-Saving Design: Minimizes board space requirements in compact electronic devices.
- Easy Assembly: Simplifies manufacturing processes with automated placement capabilities.
- Reliable Operation: Provides consistent performance in demanding applications.
- Cost-Effective Solution: Offers a competitive price for temperature sensing in various applications.
Additional Details
The SDNT1608X473J4150HT has a resistance of 47kΩ at 25°C, with a B-value of 4150K. The 'J' indicates a tolerance of ±5%. The 'HT' likely signifies high-temperature operation capabilities. Its 1608 package size corresponds to approximate dimensions of 1.6mm x 0.8mm. This thermistor is suitable for use in power supplies, inverters, and industrial control systems where accurate and reliable temperature sensing is required. The operating temperature range is typically between -40°C and +125°C.