The SDNT1005X103J3380HT is a thermistor manufactured by Sunlord. It's a surface mount NTC (Negative Temperature Coefficient) thermistor, meaning its resistance decreases as its temperature increases. These thermistors are designed for temperature sensing and compensation applications, providing accurate and reliable temperature measurement in a compact form factor.
Applications
- Temperature compensation in electronic circuits
- Temperature sensing in consumer electronics
- Overheat protection in various devices
- Temperature control systems
- Battery temperature monitoring in portable devices
Features
- Small size (1005): Compact dimensions suitable for space-constrained applications.
- NTC characteristic: Resistance decreases with increasing temperature.
- High accuracy: Provides reliable temperature measurements.
- Surface mount device (SMD): Enables automated assembly and soldering.
- Operating temperature range: Suitable for a wide range of operating environments.
- RoHS compliant: Environmentally friendly construction.
Benefits
- Accurate temperature sensing: Ensures precise temperature monitoring and control.
- Compact design: Allows for integration into small devices and tight spaces.
- Easy assembly: Simplifies manufacturing process with SMD technology.
- Reliable performance: Provides stable and consistent temperature readings.
- Cost-effective solution: Offers a balance of performance and affordability.
Additional Details
The SDNT1005X103J3380HT has a resistance of 10kΩ at 25°C. The B-value (a measure of the thermistor's sensitivity) is 3380K. The tolerance on the resistance is ±5%. This thermistor is commonly used in applications requiring precise temperature measurement and control, such as in smartphones, laptops, and other consumer electronics. The operating temperature range is typically -40°C to +125°C. The 'HT' suffix often indicates a high-temperature version, potentially with improved stability at higher operating temperatures. The 1005 package size refers to dimensions of approximately 1.0mm x 0.5mm.