EN
  • EN
  • DE

SDFL2012Q1R5KTF

Part No SDFL2012Q1R5KTF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317613-SDFL2012Q1R5KTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDFL2012Q1R5KTF CAD Model

Description

The SDFL2012Q1R5KTF is a surface-mount inductor designed and manufactured by Sunlord. This inductor is characterized by its compact size (2012 package, meaning 2.0mm x 1.2mm) and is optimized for high-frequency applications. It serves as a crucial component in electronic circuits, providing inductance for filtering, impedance matching, and energy storage.

Applications:

  • Smartphones and Mobile Devices: Utilized in RF circuits for impedance matching and filtering to ensure optimal signal quality.
  • Wireless Communication Systems: Employed in WLAN (Wireless Local Area Network) and Bluetooth modules for signal conditioning and noise reduction.
  • Power Supplies: Integrated into DC-DC converters for energy storage and filtering to stabilize voltage output.
  • RF Filters: Incorporated into RF filters to attenuate unwanted frequencies and improve signal clarity.
  • Consumer Electronics: Found in various consumer electronics such as tablets, laptops, and digital cameras for signal processing and power management.

Features:

  • Miniature Size: The 2012 package size allows for high-density mounting on PCBs, enabling smaller and more compact designs.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving production efficiency.
  • High-Frequency Performance: Optimized for high-frequency operation, providing stable inductance and low losses.
  • RoHS Compliance: Meets the requirements of the Restriction of Hazardous Substances directive, ensuring environmental responsibility.
  • Stable Inductance Value: Maintains consistent inductance over a range of temperatures and frequencies for reliable performance.

Benefits:

  • Enhanced Miniaturization: Enables the creation of smaller and more compact electronic devices without sacrificing performance.
  • Improved Signal Integrity: Efficient filtering and impedance matching contribute to enhanced signal quality in high-frequency applications.
  • Reliable Performance: Stable inductance values ensure consistent and dependable performance under various operating conditions.
  • Cost-Effective Manufacturing: Surface mount design facilitates automated assembly, reducing production costs and increasing throughput.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations, promoting sustainable manufacturing practices.

The SDFL2012Q1R5KTF has an inductance value of 1.5μH. Key specifications such as the self-resonant frequency (SRF), DC resistance (DCR), and rated current are critical for proper circuit design. The SRF indicates the frequency at which the inductor's behavior transitions from inductive to capacitive, the DCR affects the inductor's power dissipation and voltage drop, and the rated current specifies the maximum current the inductor can handle without performance degradation.

It is essential for design engineers to consult the manufacturer's datasheet for the SDFL2012Q1R5KTF to obtain detailed electrical characteristics, soldering guidelines, and recommended operating conditions. Proper selection and implementation of this inductor are crucial for optimizing circuit performance and ensuring long-term reliability.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4,955+ $0.0101 $50.0455
12,050+ $0.0083 $100.0150
18,520+ $0.0081 $150.0120
25,645+ $0.0078 $200.0310
32,895+ $0.0076 $250.0020
44,120+ $0.0068 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380,000 pieces
MOQ: 4955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess