EN
  • EN
  • DE

SDFL2012P2R2KTF

Part No SDFL2012P2R2KTF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317610-SDFL2012P2R2KTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDFL2012P2R2KTF CAD Model

Description

The SDFL2012P2R2KTF is a compact, surface-mount inductor manufactured by Sunlord. It is designed for high-frequency applications and comes in a 2012 package size (2.0mm x 1.2mm), making it suitable for densely populated printed circuit boards (PCBs). The inductor plays a crucial role in filtering, impedance matching, and energy storage within electronic circuits.

Applications:

  • RF Circuits: Used extensively in radio frequency (RF) circuits for impedance matching and filtering in communication devices.
  • Mobile Phones: Integrated into mobile phones for various functions including signal conditioning in the RF front-end.
  • Wireless LAN (WLAN): Employed in WLAN modules for filtering and tuning purposes.
  • Bluetooth Modules: Utilized in Bluetooth devices for impedance matching to antennas and other components.
  • DC-DC Converters: Used in DC-DC converters for energy storage and filtering to ensure stable voltage output.

Features:

  • Small Size: The 2012 package size enables high-density mounting on PCBs.
  • Surface Mount Technology (SMT): Designed for automated assembly and soldering, reducing manufacturing costs.
  • High-Frequency Performance: Optimized for operation at high frequencies, providing stable inductance and low losses.
  • RoHS Compliance: Meets the Restriction of Hazardous Substances directive, ensuring environmental sustainability.
  • Stable Inductance: Provides consistent inductance values over a range of temperatures and frequencies.

Benefits:

  • Miniaturization: Allows for smaller and more compact electronic devices.
  • Improved Efficiency: Reduces losses in high-frequency circuits, improving overall system efficiency.
  • Reliable Performance: Provides stable and reliable operation under various environmental conditions.
  • Cost-Effective Manufacturing: Surface mount design enables automated assembly, lowering production costs.
  • Environmental Responsibility: RoHS compliance demonstrates commitment to environmental protection.

The SDFL2012P2R2KTF has an inductance value of 2.2μH. Key specifications such as the self-resonant frequency (SRF), DC resistance (DCR), and rated current are critical for proper circuit design. The SRF indicates the frequency at which the inductor's behavior transitions from inductive to capacitive, while the DCR affects the inductor's power dissipation and voltage drop. The rated current specifies the maximum current the inductor can handle without significant degradation in performance.

Design engineers should consult the Sunlord datasheet for the SDFL2012P2R2KTF to obtain comprehensive electrical characteristics, soldering guidelines, and recommended operating conditions. Proper selection and implementation of this inductor are essential for optimizing the performance and reliability of electronic circuits.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4,955+ $0.0101 $50.0455
12,050+ $0.0083 $100.0150
18,520+ $0.0081 $150.0120
25,645+ $0.0078 $200.0310
32,895+ $0.0076 $250.0020
44,120+ $0.0068 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440,000 pieces
MOQ: 4955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess