EN
  • EN
  • DE

SDFL2012LR22KTF

Part No SDFL2012LR22KTF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963095-SDFL2012LR22KTF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDFL2012LR22KTF CAD Model

Description

The SDFL2012LR22KTF is a multilayer chip inductor manufactured by Sunlord. It is designed for various high-frequency applications where a small form factor and stable performance are required.

Applications

  • RF Circuits: Used in RF front-end modules for impedance matching and filtering.
  • Wireless Communication Systems: Employed in wireless devices for signal tuning and filtering.
  • Mobile Devices: Incorporated in mobile phones and tablets for antenna matching.
  • Bluetooth Modules: Used in Bluetooth devices for impedance matching and signal conditioning.
  • GPS Modules: Integrated into GPS receivers for filtering and impedance matching.

Features

  • Small Size: Compact 2012 package (2.0mm x 1.2mm) suitable for space-constrained applications.
  • Multilayer Construction: Provides a high self-resonant frequency (SRF) and stable performance.
  • High Q Factor: Offers excellent performance in high-frequency circuits.
  • Surface Mount Technology: Designed for easy integration into automated assembly processes.
  • Tight Tolerance: Provides precise inductance values for accurate circuit tuning.

Benefits

  • Improved Signal Quality: Optimizes signal performance in RF circuits.
  • Enhanced System Performance: Improves the efficiency and stability of wireless communication systems.
  • Compact Integration: Small size allows for easy integration into various electronic devices.
  • Reliable Operation: Designed for long-term reliability, reducing the need for frequent replacements.
  • Reduced Component Count: Integrates multiple functions into a single component.

Additional Details

The SDFL2012LR22KTF inductor is constructed using a ceramic material and multilayer technology to achieve its high Q factor and SRF. Its specifications include parameters such as inductance value, Q factor, SRF, and DC resistance (DCR). The inductor is available in a standard EIA package size. This part adheres to industry standards for environmental compliance, such as RoHS, ensuring that it meets global regulatory requirements.

Sunlord is a manufacturer of passive components, known for its quality and performance. The SDFL2012LR22KTF exemplifies Sunlord's commitment to providing high-performance inductors for RF applications. Proper soldering techniques are essential to ensure optimal performance and reliability of the inductor.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4,955+ $0.0101 $50.0455
12,050+ $0.0083 $100.0150
18,520+ $0.0081 $150.0120
25,645+ $0.0078 $200.0310
32,895+ $0.0076 $250.0020
44,120+ $0.0068 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520,820 pieces
MOQ: 4955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess