EN
  • EN
  • DE

SDCL1005C6N2STDFM01

Part No SDCL1005C6N2STDFM01
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960749-SDCL1005C6N2STDFM01
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL1005C6N2STDFM01 CAD Model

Description

The SDCL1005C6N2STDFM01 is a multilayer ceramic inductor manufactured by Sunlord. Multilayer ceramic inductors are small, surface-mount inductors used for a variety of applications in electronic circuits, primarily for filtering, impedance matching, and RF applications.

Applications:

  • Mobile Phones: Used for RF filtering and impedance matching in the RF front-end.
  • Wireless Communication Devices: Found in Bluetooth modules, Wi-Fi modules, and other wireless devices for signal filtering.
  • RF Circuits: Employed in various RF circuits for impedance matching and tuning.
  • Power Supplies: Used in DC-DC converters for filtering and energy storage.
  • Consumer Electronics: Integrated into devices like tablets, laptops, and wearables for filtering and impedance matching.

Features:

  • Small Size: Compact 1005 (1.0mm x 0.5mm) form factor.
  • Multilayer Construction: Provides high inductance in a small package.
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency applications.
  • Surface Mount Device (SMD): Easy to integrate into automated assembly lines.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Improved Performance: Provides stable inductance for reliable circuit operation.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Easy Assembly: Compatible with automated assembly processes, reducing manufacturing costs.
  • Reliable Operation: Designed for stable performance in a variety of operating conditions.

Additional Details:

The SDCL1005C6N2STDFM01 has a nominal inductance value of 6.2nH. Detailed specifications like tolerance, Q-factor, SRF, and DC resistance are available in the Sunlord datasheet for this part. These parameters are crucial for selecting the appropriate inductor for a specific application. The inductor's performance is influenced by factors such as operating frequency, temperature, and DC bias current. Consult the datasheet to ensure the inductor meets the requirements of the intended application.

You May Also Be Interested in

Shikues
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Shikues
Lowest to $0.0428
Vishay
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess