EN
  • EN
  • DE

SDCL1005C1N2ST

Part No SDCL1005C1N2ST
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317504-SDCL1005C1N2ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCL1005C1N2ST CAD Model

Description

The SDCL1005C1N2ST is a high-frequency multilayer chip inductor manufactured by Sunlord. This inductor is designed for applications that require a small form factor, high Q-factor, and stable performance at high frequencies. As part of the SDCL series, it offers reliable performance and is specifically engineered for surface mount technology (SMT) applications.

Applications

  • RF circuits: Used for impedance matching, filtering, and tuning in radio frequency applications.
  • Mobile communication devices: Employed in smartphones, tablets, and other wireless communication devices.
  • Wireless LAN: Integrated into WLAN modules and devices.
  • Bluetooth devices: Used in Bluetooth modules and accessories.
  • GPS devices: Found in GPS receivers and navigation systems.

Features

  • Compact Size: 1005 package size (0.1 inch x 0.05 inch), enabling miniaturization.
  • High Q-factor: Delivers excellent performance in high-frequency circuits.
  • Multilayer Construction: Enhances stability and reliability of the inductor.
  • Tight Tolerance: Ensures consistent electrical characteristics for precise applications.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes for efficient manufacturing.
  • Excellent Solderability: Facilitates easy and reliable soldering onto PCBs.

Benefits

  • Miniaturization: Enables the design of compact circuits suitable for portable devices.
  • Improved Signal Integrity: High Q-factor minimizes signal loss and distortion, ensuring optimal performance.
  • Stable Performance: Multilayer construction ensures consistent electrical characteristics under varying operating conditions.
  • Cost-Effective: Provides a balanced performance-to-cost ratio.
  • Easy Integration: SMT compatibility simplifies the assembly process, reducing manufacturing time and costs.

Additional Details

The SDCL1005C1N2ST has an inductance value of 1.2 nH. Its design focuses on high-frequency performance, offering a high self-resonant frequency (SRF). The inductor utilizes ceramic materials and a multilayer build to achieve its electrical properties and physical durability. It complies with RoHS standards, ensuring it is free from hazardous substances. The operating temperature range typically spans from -55°C to +125°C, making it suitable for a wide range of environments. The part is commonly used in impedance matching networks, RF filters, and other essential high-frequency circuit components. Its compact size and consistent performance make it a popular choice for engineers designing small, reliable wireless devices.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2911 $58.2200
485+ $0.2391 $115.9635
750+ $0.2310 $173.2500
1,035+ $0.2241 $231.9435
1,340+ $0.2160 $289.4400
1,790+ $0.1940 $347.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess