EN
  • EN
  • DE

SDCL0603C1N2STDF

Part No SDCL0603C1N2STDF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317482-SDCL0603C1N2STDF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCL0603C1N2STDF CAD Model

Description

The SDCL0603C1N2STDF is a high-frequency multilayer chip inductor manufactured by Sunlord. These inductors are designed for various applications requiring small size, high Q-factor, and stable performance. It belongs to the SDCL series of chip inductors, known for their reliability and suitability for surface mount technology (SMT).

Applications

  • RF circuits: Impedance matching, filtering, and tuning in radio frequency applications.
  • Mobile communication devices: Smartphones, tablets, and other wireless devices.
  • Wireless LAN: WLAN modules and devices.
  • Bluetooth devices: Bluetooth modules and accessories.
  • GPS devices: GPS receivers and navigation systems.

Features

  • Small size: 0603 package size (0.06 inch x 0.03 inch).
  • High Q-factor: Provides excellent performance in high-frequency circuits.
  • Multilayer construction: Enhances the inductor's stability and reliability.
  • Tight tolerance: Ensures consistent electrical characteristics.
  • Surface mount technology (SMT): Compatible with automated assembly processes.
  • Excellent solderability: Facilitates easy and reliable soldering.

Benefits

  • Miniaturization: Allows for compact circuit designs, ideal for portable devices.
  • Improved signal integrity: High Q-factor minimizes signal loss and distortion.
  • Stable performance: Multilayer construction ensures consistent electrical characteristics over a wide range of operating conditions.
  • Cost-effective: Provides a balance of performance and affordability.
  • Easy integration: SMT compatibility simplifies the assembly process.

Additional Details

The SDCL0603C1N2STDF has an inductance value of 1.2 nH. It is designed for high-frequency applications and offers a high self-resonant frequency (SRF). The inductor is made using ceramic materials and utilizes a multilayer construction to achieve its electrical characteristics and physical robustness. It is also RoHS compliant, meaning it does not contain hazardous substances. The operating temperature range typically spans from -55°C to +125°C, making it suitable for various environmental conditions. The part is commonly used in impedance matching networks, RF filters, and other critical high-frequency circuit elements. Its small size and reliable performance make it a popular choice for engineers designing compact wireless devices.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess