The PZ3216D600-4R0TF is a wire-wound power inductor manufactured by Sunlord. It is designed for surface mounting and is used in a wide range of power electronics applications, including DC-DC converters, power supplies, and filters. This inductor features a compact size, high inductance, and low DC resistance, making it suitable for use in portable devices and other applications where space is limited. It provides excellent performance in terms of efficiency and stability.
Applications
- DC-DC converters
- Power supplies
- EMI filters
- Voltage regulators
- Portable devices
- Buck and boost converters
Features
- Small size (3.2mm x 1.6mm)
- High inductance (4.0μH)
- Low DC resistance
- High saturation current
- Surface mount design
- RoHS compliant
Benefits
- Improved efficiency in power conversion
- Reduced power losses
- Stable performance over a wide temperature range
- Easy to integrate into automated assembly lines
- Space-saving design for compact devices
Technical Specifications
The PZ3216D600-4R0TF has an inductance value of 4.0μH with a tolerance of ±20%. It features a low DC resistance (DCR), typically around 0.08 ohms, which minimizes power losses. The saturation current is typically around 2.2A, ensuring that the inductor can handle high current levels without significant inductance drop. The operating temperature range is typically from -40°C to +125°C. The inductor is designed to withstand reflow soldering processes commonly used in PCB assembly. Its construction involves winding a thin wire around a ferrite core, which contributes to its high inductance and low DCR.
Additionally, the PZ3216D600-4R0TF offers stable inductance characteristics even under varying current levels. This makes it suitable for applications where current fluctuations are common. The inductor's small footprint allows for dense placement on circuit boards, enabling miniaturization of electronic devices. Its robust construction ensures reliable performance even in harsh environments. Sunlord's quality control processes guarantee consistent performance across different production batches. The component's shielding helps to minimize electromagnetic interference, contributing to overall system performance and reliability. This inductor is commonly used in power management circuits to efficiently store and release energy.