The PZ3216D600-3R0TF is a wire-wound chip inductor manufactured by Sunlord. This inductor is designed for various electronic applications requiring inductance, such as impedance matching, filtering, and resonant circuits. Its small size and surface-mount design make it suitable for high-density circuit boards.
Applications:
- RF circuits
- Wireless communication devices
- Impedance matching networks
- Filtering circuits
- DC-DC converters
Features:
- Small size (3.2mm x 1.6mm)
- High Q factor
- Tight tolerance
- Surface mount technology (SMT)
- Wire-wound construction
Benefits:
- Improved signal integrity
- Reduced noise in circuits
- Precise inductance value
- Easy assembly in automated manufacturing processes
- Stable performance over temperature
Additional Details:
The PZ3216D600-3R0TF has an inductance value of 3.0 µH with a specified tolerance. The DC resistance (DCR) is typically low to minimize power loss. The self-resonant frequency (SRF) is designed to be high for optimal performance at higher frequencies. The inductor is constructed with a ceramic core and a wire winding. The termination is typically tin-plated for solderability. Operating temperature range is usually -40°C to +85°C, but refer to the datasheet for definitive values. The component adheres to RoHS compliance standards.