EN
  • EN
  • DE

PZ1608U101-2R0TF

Part No PZ1608U101-2R0TF
Manufacturer Sunlord
Catalog OEM Parts (O - R)
Description 100Ω(100R) ±25% 0603
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086497-PZ1608U101-2R0TF
Categories OEM Parts(O-R)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PZ1608U101-2R0TF CAD Model

Description

The PZ1608U101-2R0TF is a wire-wound chip inductor manufactured by Sunlord. It's designed for use in high-frequency circuits and power applications where small size and good performance are required.

Applications:

  • Mobile Phones: Used for impedance matching and filtering in RF circuits.
  • Bluetooth devices: Integrated into Bluetooth modules for signal conditioning.
  • Wireless LAN (WLAN) devices: Employed in WLAN circuits for impedance matching and filtering.
  • Power Supplies: Used in DC-DC converters as an energy storage element.
  • RF circuits: Implemented in various RF applications for impedance matching and filtering.
  • Tablets and other portable devices: Filtering and impedance matching for reduced noise.

Features:

  • Wire-wound construction: Provides high Q-factor and excellent self-resonant frequency.
  • Small size (1608): Compact size for space-constrained applications.
  • High current handling: Capable of handling significant current without saturation.
  • Tight tolerance: Offers precise inductance value for accurate circuit performance.
  • RoHS compliant: Environmentally friendly, lead-free construction.
  • High self-resonant frequency (SRF): Enhances performance in high-frequency applications.

Benefits:

  • Improved Signal Quality: Provides excellent filtering and impedance matching for optimal signal transmission.
  • Reduced Noise: Minimizes unwanted noise and interference in sensitive circuits.
  • Increased Efficiency: High Q-factor and low DC resistance minimize power losses.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.

Additional Details:

The '101' in the part number indicates an inductance value of 100 nH (10 x 10^1 nH). The '2R0' indicates a rated current of 2.0 Amps. The PZ series inductors by Sunlord are often used in impedance matching, filtering, and decoupling applications. They feature a ceramic core and are designed for reflow soldering. The wire-wound construction provides a higher Q factor than multilayer chip inductors. Specific parameters like SRF, DCR (DC resistance) and current rating depend on the exact inductor and can be found in the datasheet. These inductors are suitable for high-frequency applications due to their stable inductance and high SRF.

You May Also Be Interested in

Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Microchip Technology
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
TURCK
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8,335+ $0.0069 $57.5115
20,000+ $0.0058 $116.0000
30,000+ $0.0058 $174.0000
40,000+ $0.0058 $232.0000
50,000+ $0.0058 $290.0000
75,000+ $0.0046 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 279,649 pieces
MOQ: 8335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess