EN
  • EN
  • DE

PZ1608D181-1R5TF

Part No PZ1608D181-1R5TF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 284986-PZ1608D181-1R5TF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PZ1608D181-1R5TF CAD Model

Description

The Sunlord PZ1608D181-1R5TF is a wire-wound chip inductor designed for high-frequency applications. This inductor features a compact 1608 package (1.6mm x 0.8mm) and an inductance value of 1.5µH. The component is used in a wide array of electronics for tasks such as filtering, tuning, and impedance matching.

Applications:

  • Mobile Phones
  • Wireless Communication Equipment
  • Bluetooth Devices
  • GPS Modules
  • RF Circuits
  • Noise Filtering

Features:

  • Small 1608 Package Size
  • High Q Factor
  • Excellent Self-Resonant Frequency
  • Wire-Wound Construction
  • High Current Capacity
  • RoHS Compliant

Benefits:

  • Miniaturization of Circuits
  • Improved Signal Quality
  • Reduced Electromagnetic Interference
  • Optimized Circuit Functionality
  • Reliable Performance at High Frequencies
  • Environmentally Safe

Additional Details:

The PZ1608D181-1R5TF is manufactured with precision wire-winding technology to provide a high Q value and self-resonance. This Sunlord inductor provides good functionality in high-frequency circuits. The small size enables use in portable electronics where space is restricted. It also allows a high current capacity which translates to dependable use in varied conditions. Furthermore, the inductor follows RoHS guidelines, ensuring that it's designed with the environment in mind.

Specifications:

  • Inductance: 1.5 µH
  • Tolerance: ±20%
  • Package: 1608 (1.6mm x 0.8mm)
  • Self-Resonant Frequency: Above 50 MHz (Consult datasheet)
  • Operating Temperature: -40°C to +85°C
  • DC Resistance (DCR): Low, reduces power loss (Refer to datasheet)

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess