EN
  • EN
  • DE

SMR101BET-707V

Part No SMR101BET-707V
Manufacturer Summit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Summit
Win Source Part Number 329647-SMR101BET-707V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMR101BET-707V CAD Model

Description

The SMR101BET-707V is a component manufactured by Summit, likely a resistor or similar passive component, based on common naming conventions. Without specific datasheets readily available, a precise overview requires further research or manufacturer specifications. However, based on the naming pattern observed in similar electronic components, it is likely a surface mount resistor with specific tolerance and power ratings.

Applications

  • Voltage dividers in electronic circuits.
  • Current limiting in LED circuits.
  • Pull-up or pull-down resistors for microcontroller inputs.
  • General-purpose resistance in various electronic applications.

Features

  • Surface mount technology (SMT) for automated assembly.
  • Small form factor for high-density circuit board designs.
  • Precise resistance value, contributing to circuit accuracy.
  • RoHS compliance, ensuring environmental friendliness.
  • Stable performance over a wide temperature range.

Benefits

  • Reduces board space requirements due to its small size.
  • Facilitates automated assembly, lowering manufacturing costs.
  • Ensures accurate circuit operation due to precise resistance.
  • Contributes to environmentally responsible products.
  • Provides reliable performance in various operating conditions.

Additional Details

Given the 'SMR' prefix, this is most likely a surface mount resistor. The '101' likely indicates the resistance value. The 'BET' and '707V' suffixes probably relate to tolerance, temperature coefficient, or packaging. For accurate specifications, consulting the manufacturer's datasheet is essential. Resistors are fundamental components in electronics used to control current flow and set voltage levels. They are typically made of ceramic or metal film and have a resistive element that converts electrical energy into heat.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess