EN
  • EN
  • DE

SMH4042AG08

Part No SMH4042AG08
Manufacturer Summit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Summit
Win Source Part Number 329000-SMH4042AG08
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMH4042AG08 CAD Model

Description

The SMH4042AG08 is a power management integrated circuit (PMIC) manufactured by Summit Microelectronics (now part of Qualcomm). It is designed for use in a variety of portable and embedded applications, providing efficient power conversion and regulation for different system components.

Applications:

  • Portable Media Players: Powering audio and video processing units, displays, and memory.
  • Handheld Gaming Consoles: Regulating voltage for the CPU, GPU, RAM, and screen.
  • Smartphones and Tablets: Managing power for the application processor, modem, display, and peripherals.
  • Industrial Control Systems: Providing stable power to microcontrollers, sensors, and communication interfaces.
  • Embedded Systems: General purpose power management for a range of embedded applications with multiple voltage rails.

Features:

  • High Efficiency DC-DC Conversion: Minimizes power loss and extends battery life.
  • Multiple Output Rails: Supports powering various system components with different voltage requirements.
  • Programmable Output Voltages: Allows for flexible configuration to meet specific system needs.
  • I2C Interface: Enables communication and control via the I2C serial bus.
  • Integrated Protection Features: Includes over-voltage, over-current, and short-circuit protection to ensure system reliability.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency conversion reduces power consumption, leading to longer battery operation.
  • Simplified System Design: Integrated power management simplifies the design process and reduces component count.
  • Increased System Reliability: Built-in protection features prevent damage from voltage or current surges.
  • Flexible Configuration: Programmable output voltages allow for easy adaptation to different system requirements.
  • Reduced Board Space: Compact package minimizes the physical footprint on the PCB.

Additional Details:

The SMH4042AG08 typically incorporates multiple buck converters, LDO regulators, and other power management functions within a single integrated circuit. Its I2C interface allows for dynamic adjustment of output voltages and other parameters, enabling optimization of power consumption in various operating modes. Detailed specifications regarding input voltage range, output voltage accuracy, switching frequency, and protection thresholds can be found in the device datasheet.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess