EN
  • EN
  • DE

FLM8596-12F

Part No FLM8596-12F
Manufacturer Sumitomo Electric
Catalog OEM Parts (F - I)
Description High Power GaAs FETs, X-Band, 7.5dB, 8.5 9.6GHz, 3600mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029241-FLM8596-12F
Categories OEM Parts(F-I)
Manufacturer Sumitomo Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FLM8596-12F CAD Model

Description

The FLM8596-12F is a gallium nitride (GaN) power amplifier module designed for use in various high-frequency applications, typically in the 8.5 to 9.6 GHz range. This module is manufactured by Sumitomo Electric, a well-known producer of high-performance RF and microwave components.

Applications:

  • Radar Systems: Specifically designed for use in radar transmitters for weather, air traffic control, and defense applications.
  • Satellite Communication: Suitable for uplink amplifiers in satellite communication systems.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers for generating and analyzing high-frequency signals.
  • Electronic Warfare Systems: Integrated into jamming and countermeasure systems.
  • Industrial Heating: Employed in RF-based industrial heating and drying equipment.

Features:

  • High Output Power: Delivers a substantial amount of RF power, enabling long-range signal transmission.
  • High Efficiency: Operates with excellent power efficiency, minimizing heat dissipation and energy consumption.
  • GaN Technology: Leverages the superior performance characteristics of GaN for enhanced power density and reliability.
  • Compact Size: Designed in a compact module for easy integration into various systems.
  • Internally Matched: Input and output are internally matched to 50 ohms for simplified system integration.

Benefits:

  • Extended Range: High output power enables longer operational ranges in radar and communication systems.
  • Reduced Cooling Requirements: High efficiency minimizes heat generation, reducing the need for extensive cooling systems.
  • Increased System Reliability: GaN technology provides robust performance and long-term reliability.
  • Simplified Integration: Compact size and internal matching facilitate easy integration into existing systems.
  • Improved Signal Quality: Low noise characteristics ensure high signal quality and minimal distortion.

Additional Details:

The FLM8596-12F module typically requires a DC power supply within a specified voltage range. The exact voltage and current requirements are detailed in the product datasheet. It includes built-in protection mechanisms, such as over-temperature and over-current protection, to prevent damage. The module is designed to operate within a specific temperature range, and proper thermal management is crucial for optimal performance and longevity. The GaN HEMT structure provides excellent high-frequency performance and power-added efficiency.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess