EN
  • EN
  • DE

FLM6472-8F

Part No FLM6472-8F
Manufacturer Sumitomo Electric
Catalog OEM Parts (F - I)
Description High Power GaAs FETs, C-Band, 9.5dB, 6.4 7.2GHz, 2200mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031071-FLM6472-8F
Categories OEM Parts(F-I)
Manufacturer Sumitomo Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FLM6472-8F CAD Model

Description

The FLM6472-8F is a high-power Gallium Arsenide (GaAs) Field Effect Transistor (FET) designed and manufactured by Sumitomo Electric. This transistor is specifically engineered for use in high-frequency applications, particularly in radar systems and communication amplifiers. It boasts high gain, exceptional linearity, and robust power output capabilities.

Applications

  • Radar Transmitters
  • Satellite Communication Systems
  • Microwave Communication Links
  • Base Station Amplifiers
  • High-Power Linear Amplifiers

Features

  • High Saturated Output Power
  • High Linear Gain
  • Excellent Intermodulation Distortion Performance
  • Internally Matched Input and Output
  • GaAs FET Technology
  • Hermetically Sealed Package

Benefits

  • Enables long-range signal transmission with minimal signal degradation
  • Reduces the complexity of amplifier design due to its high gain
  • Ensures signal fidelity in communication systems
  • Simplifies circuit integration and reduces external component requirements
  • Provides reliable high-frequency performance
  • Offers long-term reliability in harsh operating environments

Additional Details

The FLM6472-8F is typically employed in the C-band frequency range. It requires careful attention to bias conditions and thermal management to ensure optimal performance and longevity. The internal matching network simplifies integration into system designs, reducing the need for external matching components. Its hermetically sealed package provides protection against environmental factors, enhancing reliability in challenging conditions.

Detailed specifications, including frequency range, output power, gain, drain voltage, drain current, and operating temperature, can be found in the manufacturer's datasheet. Proper handling techniques, including electrostatic discharge (ESD) precautions, are crucial when working with this device. Adequate heat sinking is essential to prevent overheating and potential damage. The superior performance characteristics of the FLM6472-8F make it a preferred choice for demanding high-frequency applications where power and linearity are critical.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess