EN
  • EN
  • DE

FHX35LPT

Part No FHX35LPT
Manufacturer Sumitomo Electric
Catalog OEM Parts (F - I)
Description GaAs HEMTs, CS Front-end, Mixer, GPX, 1.2dB, 12GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059172-FHX35LPT
Categories OEM Parts(F-I)
Manufacturer Sumitomo Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FHX35LPT CAD Model

Description

The FHX35LPT is a GaAs (Gallium Arsenide) pseudomorphic High Electron Mobility Transistor (pHEMT) designed and manufactured by Sumitomo Electric. It is optimized for low-noise amplification in various radio frequency (RF) and microwave applications.

Applications

  • Low Noise Amplifiers (LNAs): Used in receiver front-ends to amplify weak signals with minimal added noise.
  • Satellite Communication Systems: Amplifying signals in satellite receivers and transmitters.
  • Wireless Communication: Base stations and mobile devices for cellular and Wi-Fi networks.
  • Radar Systems: Enhancing the sensitivity of radar receivers.
  • Test and Measurement Equipment: Amplifying signals in spectrum analyzers and network analyzers.

Features

  • GaAs pHEMT Technology: Provides excellent low-noise performance and high gain.
  • Low Noise Figure: Minimizes the amount of noise added to the signal.
  • High Gain: Amplifies the signal significantly.
  • High Linearity: Reduces signal distortion.
  • Surface Mount Package: Facilitates easy assembly and integration.
  • Excellent High-Frequency Performance: Operates efficiently at microwave frequencies.

Benefits

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals.
  • Increased Communication Range: Allows for longer-distance communication.
  • Enhanced Signal Quality: Reduces noise and distortion in the amplified signal.
  • Easy Integration: Simplifies the design and manufacturing process.
  • Reliable Performance: Ensures stable and consistent operation.

Additional Details

The FHX35LPT transistor typically operates in the frequency range of several GHz. Key specifications include noise figure, gain, output power, and operating voltage. Detailed information about the transistor's performance characteristics, such as S-parameters and bias conditions, can be found in the product datasheet. It is commonly used in applications requiring high sensitivity and low noise amplification.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess