EN
  • EN
  • DE

RL-178-60-13C

Part No RL-178-60-13C
Manufacturer Sumida America Components Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835553-RL-178-60-13C
Ultra Librarian 3D Model Ultra Librarian RL-178-60-13C CAD Model

Description

The RL-178-60-13C is a power inductor manufactured by Sumida America Components Inc. Power inductors are passive components used in electronic circuits to store energy in a magnetic field when electric current flows through them. They are commonly used in power supplies, DC-DC converters, and other power electronic applications to filter noise, regulate voltage, and store energy.

Applications

  • DC-DC converters
  • Power supplies
  • EMI filters
  • Boost converters
  • Buck converters

Features

  • High current handling capability: Designed to handle high currents without saturation.
  • Low DC resistance (DCR): Minimizes power losses due to current flow.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Small footprint: Saves space on the printed circuit board (PCB).
  • High inductance value: Provides effective energy storage and filtering.

Benefits

  • Efficient power conversion: Minimizes power losses in power supply circuits.
  • Reduced EMI: Prevents interference with other electronic components.
  • Compact design: Allows for smaller and more portable electronic devices.
  • Improved voltage regulation: Provides stable and reliable voltage output.
  • Enhanced system performance: Improves the overall efficiency and stability of electronic systems.

Additional Details

The RL-178-60-13C inductor has specific electrical characteristics such as inductance value (in microhenries), saturation current, and DC resistance, which are outlined in the Sumida datasheet. The shielded construction minimizes electromagnetic interference (EMI) radiation. The core material and winding configuration influence its performance characteristics. It is typically surface-mounted. The operating temperature range is also an important consideration. The inductor's physical dimensions and pinout are also detailed in the datasheet. This inductor is suitable for a wide range of power applications. The high saturation current allows it to handle peak currents without significant inductance drop. Choosing the right inductor is crucial for optimizing the performance of power electronic circuits. The RL-178-60-13C provides reliable performance and efficient energy storage.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess