EN
  • EN
  • DE

CSLF3228NP-322

Part No CSLF3228NP-322
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053465-CSLF3228NP-322
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSLF3228NP-322 CAD Model

Description

The Sumida America Components Inc. CSLF3228NP-322 is a shielded power inductor designed for use in a variety of power management applications. This inductor is part of the CSLF series, known for its low profile, high current handling capability, and excellent EMI performance.

Applications

  • DC-DC Converters: Used for energy storage and filtering in DC-DC converters and voltage regulators.
  • Power Supplies: Employed in power supplies for various electronic devices to reduce ripple and improve efficiency.
  • LED Lighting: Utilized in LED drivers for power conditioning and filtering.
  • Portable Devices: Found in smartphones, tablets, and other portable devices for power management.
  • Automotive Electronics: Used in automotive applications for power filtering and noise suppression.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.
  • Low Profile: Compact size allows for high-density board designs.
  • High Current Handling: Designed to handle high current levels without saturation.
  • Surface Mount Technology (SMT): Designed for easy and automated soldering onto printed circuit boards (PCBs).
  • RoHS Compliant: Free from hazardous substances, meeting environmental standards.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Space Saving: Low profile design enables smaller and more efficient designs.
  • High Efficiency: Minimizes power losses due to its low DC resistance (DCR).
  • Easy Assembly: SMT design simplifies manufacturing and reduces costs.
  • Reliable Performance: Ensures stable and consistent performance in various applications.

Additional Details

The CSLF3228NP-322 designation specifies key parameters of the inductor. "3228" likely refers to the package size (3.2mm x 2.8mm), and "322" indicates the inductance value (3.2uH). Key specifications include the saturation current (Isat), the RMS current (Irms), and the DC resistance (DCR). The saturation current is the current at which the inductance drops by a specified percentage (e.g., 20%), while the RMS current is the maximum continuous current the inductor can handle without exceeding its temperature rating. The DCR affects the inductor's efficiency, with lower DCR resulting in lower power losses. Operating temperature range is usually -40°C to +125°C. Consult the datasheet for detailed electrical characteristics, application notes, and recommended PCB layout.

The Sumida America Components Inc. CSLF3228NP-322 is a high-performance shielded power inductor that provides excellent EMI performance, high current handling capability, and a low-profile design, making it ideal for various power management applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0380 $51.9000
120+ $0.8517 $102.2040
185+ $0.8251 $152.6435
255+ $0.7985 $203.6175
325+ $0.7719 $250.8675
435+ $0.6920 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,949 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess