EN
  • EN
  • DE

CP4L2NP-230

Part No CP4L2NP-230
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052967-CP4L2NP-230
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CP4L2NP-230 CAD Model

Description

The CP4L2NP-230 is a common mode choke coil manufactured by Sumida America Components Inc. Common mode chokes are designed to suppress common mode noise in electronic circuits, which is a type of electromagnetic interference (EMI) that can degrade performance or cause malfunctions. These chokes are essential components in ensuring electromagnetic compatibility (EMC) in various electronic devices.

Applications

  • Power Line Filtering: Suppression of noise in AC power lines.
  • USB Interfaces: Filtering noise in USB data lines.
  • Signal Line Filtering: Attenuation of common mode noise in various signal lines.
  • Medical Equipment: Ensuring EMC compliance in sensitive medical devices.
  • Industrial Automation: Protecting control systems from noise and interference.

Features

  • High Common Mode Impedance: Effective suppression of common mode noise.
  • Compact Size: Space-saving design for dense circuit boards.
  • Low Differential Mode Impedance: Minimal impact on the desired signal.
  • High Insulation Voltage: Ensures safety and reliability.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved EMC Performance: Reduces emissions and improves immunity to external noise.
  • Enhanced Signal Integrity: Protects signal quality by filtering out common mode noise.
  • Increased System Reliability: Prevents malfunctions caused by EMI.
  • Compliance with Regulatory Standards: Facilitates product certification.
  • Reduced Design Time: Simplifies EMC design and troubleshooting.

Additional Details

The CP4L2NP-230 is specifically designed for applications requiring effective common mode noise suppression without affecting the differential signal. Its compact size allows it to be easily integrated into various circuit designs. The choke's performance characteristics, such as impedance versus frequency, are crucial for selecting the appropriate component for a given application. It is essential to consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal performance and compliance with relevant standards. These components often play a critical role in achieving EMC compliance in electronic devices and systems.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Sagami
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess