EN
  • EN
  • DE

CLS62-471MC

Part No CLS62-471MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978904-CLS62-471MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLS62-471MC CAD Model

Description

The CLS62-471MC is a shielded power inductor manufactured by Sumida America Components Inc. It is designed for use in a variety of power supply and filtering applications. This inductor is characterized by its compact size, high current handling capability, and excellent EMI performance.

Applications

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power supplies: Employed in voltage regulators, switching power supplies, and uninterruptible power supplies (UPS).
  • Filtering: Utilized for noise suppression and EMI reduction in electronic circuits.
  • LED lighting: Found in LED drivers to provide stable current and voltage.
  • Automotive electronics: Integrated into various automotive systems requiring efficient power conversion.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and provides improved efficiency.
  • High Current Handling: Capable of handling significant current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency.
  • Compact Size: Enables the design of smaller and more efficient power supply circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, resulting in higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of surrounding circuits.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Performance: Designed for robust performance and long-term reliability in demanding environments.
  • Versatile Applications: Suitable for a wide range of power supply and filtering applications.

Additional Details

The CLS62-471MC inductor typically features a ferrite core material to provide high inductance and saturation current. Specific electrical characteristics include an inductance value of 47uH, a saturation current rating (Isat) that may range from 1.5A to 3.0A depending on the specific operating conditions, and a low DC resistance (DCR) in the milliohm range. The operating temperature range generally spans from -40°C to +125°C. Its termination style is typically surface mount (SMD), facilitating automated assembly. The dimensions are approximately 6.6mm x 6.2mm x 4.5mm. This part is frequently used in applications where space is a premium and high efficiency is required. Always consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
Microchip Technology
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess