EN
  • EN
  • DE

CDRR73NP-101MC

Part No CDRR73NP-101MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Description Ind Power 100uH 20% Ferrite Drum Core T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051728-CDRR73NP-101MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDRR73NP-101MC CAD Model

Description

The CDRR73NP-101MC is a shielded power inductor manufactured by Sumida America Components Inc. This component is designed for use in a variety of power applications, including DC-DC converters and power supplies. The '101MC' indicates an inductance value of 100 μH (101 = 10 x 10^1 μH). The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic environments.

Applications

  • DC-DC Converters: Used for voltage conversion and regulation in various DC-DC converter designs.
  • Power Supplies: Integrated into switching power supplies for filtering and energy storage.
  • Portable Devices: Employed in portable electronic devices, such as smartphones and tablets, for efficient power management.
  • LED Lighting: Used in LED driver circuits for efficient power delivery and current regulation.
  • Noise Filtering: Applied in circuits requiring noise suppression and filtering of unwanted frequencies.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capacity: Capable of handling high current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • High Inductance Value: Provides effective energy storage and filtering capabilities.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving the stability of surrounding circuits.
  • High Efficiency: Low DC resistance minimizes power losses, leading to increased overall efficiency.
  • Compact Design: Small form factor allows for integration into densely packed electronic assemblies.
  • Reliable Performance: Designed for reliable operation in demanding power applications.
  • Versatile Application: Suitable for a wide range of power conversion and filtering applications.

Technical Specifications

The CDRR73NP-101MC has an inductance of 100 μH. The DC resistance (DCR) is typically very low to minimize power losses. Saturation current (Isat) and Irms (RMS current) are critical parameters for high-current applications. The operating temperature range is typically from -40°C to +125°C. The inductor dimensions are approximately 7.3mm x 7.3mm x 3.0mm. This inductor complies with RoHS standards, ensuring it is lead-free and environmentally friendly.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess