EN
  • EN
  • DE

AD9378BBCZ-2

Part No AD9378BBCZ-2
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816651-AD9378BBCZ-2
Ultra Librarian 3D Model Ultra Librarian AD9378BBCZ-2 CAD Model

Description

The AD9378BBCZ-2 is a state-of-the-art RF transceiver designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This transceiver is part of the AD937x family, known for its exceptional integration and versatility in handling a wide range of applications, including wireless infrastructure, radio link systems, and more.

This device integrates a dual-channel transmitter, dual-channel receiver, integrated synthesizers, and digital signal processing functions. The transceiver operates over a wide frequency range, making it suitable for a variety of communication standards. The AD9378BBCZ-2 is designed to deliver high performance with lower power consumption, which is crucial for modern wireless infrastructure.

Key features of the AD9378BBCZ-2 include:

  • Wide frequency range support, providing flexibility for multiple communication standards.
  • High integration level, which reduces the number of external components required and simplifies the design process.
  • Advanced digital signal processing capabilities, enabling sophisticated signal manipulation and enhancing overall system performance.
  • Support for MIMO (Multiple Input, Multiple Output) configurations, essential for modern wireless systems that demand higher data rates and improved link reliability.
  • Energy-efficient design, which helps in reducing operational costs and is beneficial for battery-powered applications.

The AD9378BBCZ-2 is housed in a compact, surface-mount package, making it an ideal choice for space-constrained applications. Its robust design and manufacturing quality ensure reliable operation in harsh environments, making it a trusted component for mission-critical systems.

Analog Devices Inc. provides comprehensive technical support for the AD9378BBCZ-2, including detailed datasheets, reference designs, and application notes. This support helps designers to rapidly integrate the transceiver into their projects and bring high-performance wireless solutions to market faster.

Whether you're developing advanced wireless infrastructure, specialized communication systems, or innovative RF applications, the AD9378BBCZ-2 offers a perfect blend of performance, integration, and efficiency to meet your design challenges.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess