EN
  • EN
  • DE

CDRH4D28-4R7

Part No CDRH4D28-4R7
Manufacturer Sumida America Components Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1181302-CDRH4D28-4R7
Categories Custom Parts
Manufacturer Sumida America Components Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDRH4D28-4R7 CAD Model

Description

The CDRH4D28-4R7 is a shielded power inductor manufactured by Sumida America Components Inc. It's designed for use in compact power supply applications where space is limited, providing efficient energy storage and filtering. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive circuits.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters for power regulation.
  • Power Supplies for Small Electronics: Employed in smartphones, wearables, and other compact devices for efficient power management.
  • LED Lighting: Used in LED drivers to regulate current and improve efficiency in space-constrained applications.
  • Noise Filtering: Filtering high-frequency noise in power lines and signal circuits where size is a concern.
  • Voltage Regulators: Providing stable voltage regulation in electronic circuits.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and reduces noise.
  • High Current Capacity: Designed to handle reasonable current levels for its size.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Allows for efficient use of PCB space.
  • Stable Inductance: Maintains a stable inductance value over temperature and current.

Benefits

  • Reduced EMI: Shielded design minimizes noise, improving the performance of sensitive circuits.
  • Efficient Power Conversion: Low DCR minimizes power losses, improving overall efficiency, especially in battery-powered applications.
  • Space Saving: Compact size allows for high-density designs, making it ideal for portable electronics.
  • Reliable Performance: Manufactured with high-quality materials to ensure long-term reliability.
  • Simplified Design: Easier to integrate into existing circuits due to its small size and good performance.

Additional Details

The CDRH4D28-4R7 has an inductance value of 4.7µH (4R7). The '4D28' indicates the physical dimensions of the inductor (approximately 4mm x 4mm footprint and 2.8mm height). The saturation current and rated current are critical parameters and must be considered in relation to the application's maximum current draw. Refer to the datasheet for detailed electrical characteristics, mechanical dimensions, and performance graphs. Optimal PCB layout is crucial for minimizing losses and maximizing the inductor's performance, especially due to its small size.

You May Also Be Interested in

EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
TDK Corporation
Lowest to $0.5994
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Chilisin
Lowest to $0.0021
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess