EN
  • EN
  • DE

CDH113-100

Part No CDH113-100
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051686-CDH113-100
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDH113-100 CAD Model

Description

The CDH113-100 is a power inductor manufactured by Sumida America Components Inc. It is designed for use in DC-DC converters and power supply applications. This inductor features a compact design and is capable of handling high current levels, making it suitable for use in portable devices and other space-constrained applications.

Applications

  • DC-DC Converters: Used in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Integrated into power supplies for filtering and energy storage.
  • Point-of-Load (POL) Regulators: Employed in POL regulators to provide stable power to sensitive electronic components.
  • LED Lighting: Utilized in LED driver circuits for efficient power conversion and current regulation.
  • Portable Devices: Found in smartphones, tablets, and other portable devices for power management.

Features

  • High Current Capacity: Capable of handling high current levels without saturation.
  • Low DC Resistance: Reduces power loss and improves efficiency.
  • Compact Size: Designed for space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Improved Efficiency: Reduces power loss and improves overall system efficiency.
  • Stable Performance: Maintains stable inductance under varying current and temperature conditions.
  • Space Saving: Enables compact and efficient power supply designs.
  • Reliable Operation: Provides reliable performance in demanding applications.
  • Environmentally Friendly: Complies with environmental regulations.

Technical Specifications

While specific technical specifications such as inductance value, tolerance, saturation current, DC resistance, and self-resonant frequency require referencing the official datasheet, the CDH113-100 is designed to offer stable performance in a variety of operating conditions. Its compact size and high current capacity make it suitable for portable devices and other space-constrained applications.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0114
Sagami
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess