EN
  • EN
  • DE

CD75-220KC

Part No CD75-220KC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969055-CD75-220KC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD75-220KC CAD Model

Description

The CD75-220KC is a power inductor manufactured by Sumida America Components Inc. designed for use in DC-DC converters and power supply applications. It features a shielded construction to minimize electromagnetic interference (EMI) and a low-profile design. This inductor is suitable for applications requiring high efficiency and compact size.

Applications

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Filtering circuits
  • Automotive electronics

Features

  • Shielded construction for low EMI
  • Low profile design
  • High current handling capability
  • Low DC resistance (DCR)
  • Operating temperature range: -40°C to +125°C

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, preventing noise from affecting other components.
  • Compact Size: Low profile design allows for use in space-constrained applications.
  • High Efficiency: Low DC resistance reduces power loss and improves overall efficiency.
  • Robust Performance: High current handling capability ensures reliable operation under high load conditions.
  • Wide Temperature Range: Extended operating temperature range allows for use in harsh environments.

Additional Details

The CD75-220KC has an inductance value of 22μH (220). The tolerance on the inductance is typically ±10% or ±20%. The saturation current (Isat) and the RMS current (Irms) are important parameters that determine the maximum current the inductor can handle before its inductance drops significantly or it overheats, respectively. The specific values for these parameters can be found in the datasheet. The package size is approximately 7.5mm x 7.5mm, and the height is generally less than 5mm. The core material is typically ferrite or powdered iron.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess