EN
  • EN
  • DE

ACB55DHAR-S1025

Part No ACB55DHAR-S1025
Manufacturer Sullins Connector Solutions
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 110POS .050
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Sullins Connector Solutions
Packaging Tube
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 55
Number of Positions 110
Number of Rows 2
Pitch 0.050" (1.27mm)
Features Board Lock
Mounting Through Hole, Right Angle
Termination Solder, Staggered
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Contact Type Hairpin Bellows
Operating Temperature Range -65°C ~ 150°C
Material - Insulation Polyphenylene Sulfide (PPS)
Read Out Dual
Win Source Part Number 793368-ACB55DHAR-S1025
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACB55DHAR-S1025 CAD Model

Description

The ACB55DHAR-S1025 is a card edge connector manufactured by Sullins Connector Solutions. These connectors provide a means of creating a robust and reliable connection between a printed circuit board (PCB) and other electronic components or systems. They are crucial in various applications where secure and dependable connections are paramount.

Applications:

  • Telecommunications Equipment: Used in networking hardware, routers, and switches to ensure stable data transmission.
  • Industrial Control Systems: Employed in PLCs (Programmable Logic Controllers) and other industrial automation devices.
  • Medical Devices: Found in diagnostic equipment, monitoring systems, and other critical medical electronics.
  • Data Acquisition Systems: Used to connect sensor boards and interface cards in data logging and analysis applications.
  • Aerospace and Defense: Utilized in avionics, communication systems, and control panels where high reliability and durability are required.

Features:

  • High Contact Density: Offers a large number of contacts in a compact footprint, maximizing connectivity.
  • Durable Construction: Built with high-quality materials to withstand repeated insertions and removals.
  • Polarization Options: Features keying and polarization options to prevent mismating and ensure correct orientation.
  • Various Mounting Styles: Available in different mounting styles, including through-hole and surface mount, to accommodate diverse PCB designs.
  • RoHS Compliance: Manufactured in compliance with RoHS standards, ensuring environmental responsibility.

Benefits:

  • Reliable Connections: Provides stable and secure connections, minimizing signal loss and ensuring consistent performance.
  • Space Saving: Compact design allows for efficient use of board space, enabling smaller and more densely populated PCBs.
  • Easy Installation: Simplifies the assembly process, reducing manufacturing time and costs.
  • Long-Term Durability: High-quality materials and construction ensure long-term reliability and minimize the need for replacements.
  • Versatile Application: Suitable for a wide range of applications, offering flexibility in design and implementation.

Additional Details:

Specific technical specifications for the ACB55DHAR-S1025 connector typically include the number of contacts, contact plating material (e.g., gold, tin), current rating per contact, voltage rating, operating temperature range, and insulation resistance. The connector's housing material is often made of high-temperature thermoplastic, providing excellent electrical insulation and mechanical strength. Mating force and unmating force are also key parameters to consider for ease of use and durability.

Sullins Connector Solutions is a reputable manufacturer known for producing high-quality connectors that meet stringent industry standards. Their products are designed for reliability, durability, and performance, making them a preferred choice for critical applications in various industries.

You May Also Be Interested in

Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $3.0130
Sullins Connector Solutions
68 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 56P 0.024
Lowest to $8.2606
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 50POS 0.100
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
EHPCE STMT REC 4MP8S
Need more? Email Us
Kyocera International Inc. Electronic Components
CONN EDGE DUAL FMALE 12POS 0.024
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess