EN
  • EN
  • DE

ZPSD311VB-20JI

Part No ZPSD311VB-20JI
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022777-ZPSD311VB-20JI
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZPSD311VB-20JI CAD Model

Description

The ZPSD311VB-20JI is a versatile microcontroller peripheral from STMicroelectronics, designed to enhance the functionality and performance of embedded systems. This component is part of the PSD (Programmable System Devices) family, which integrates high-density memory and logic on a single chip, enabling designers to customize their applications with greater flexibility and efficiency.

Key Features

  • Memory Integration: The device boasts an onboard programmable read-only memory (PROM), which allows for the storage of critical boot code or application firmware. This non-volatile memory ensures that the data is retained even when the power is switched off, providing a reliable solution for system initialization and configuration.
  • High-Speed Operation: Rated for a 20ns instruction cycle, the ZPSD311VB-20JI is optimized for high-speed processing, making it an ideal choice for applications requiring quick data handling and real-time responses.
  • PLD (Programmable Logic Device) Blocks: The inclusion of PLD blocks gives engineers the ability to implement custom logic functions, which can be tailored to specific application needs. This feature significantly reduces the need for additional discrete logic components, saving space and cost.
  • I/O Flexibility: With a wide array of input/output options, this device provides excellent interface capabilities, allowing for seamless communication with other components in the system.
  • Temperature Range: The ZPSD311VB-20JI operates within an industrial temperature range, ensuring reliability and stability across various environmental conditions.

Applications

STMicroelectronics' ZPSD311VB-20JI is designed to meet the demands of a broad spectrum of applications. It is particularly well-suited for embedded control systems, automotive electronics, industrial automation, telecommunications, and consumer electronics where a combination of data storage, logic customization, and high-speed processing is required.

Package and Quality

The device is housed in a robust 44-pin PLCC (Plastic Leaded Chip Carrier) package, which not only provides physical protection but also ensures reliable electrical connections. STMicroelectronics is known for its commitment to quality, and the ZPSD311VB-20JI is no exception, meeting stringent industry standards for performance and durability.

Overall, the ZPSD311VB-20JI from STMicroelectronics represents a powerful solution for designers looking to enhance their embedded systems with a high-performance, programmable device.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess