EN
  • EN
  • DE

Z0405DF 1AA2

Part No Z0405DF 1AA2
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 400V 4A TO202  /  TRIAC Logic - Sensitive Gate 400 V 4 A Through Hole TO-202-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 400 V
Current - On State (It (RMS)) (Max) 4 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 21A
Current - Gate Trigger (Igt) (Max) 5 mA
Current - Hold (Ih) (Max) 5 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-202 No Tab
Supplier Device Package TO-202-3
Base Product Number Z0405
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names Z0405DF 1AA2-ND,Z0405DF1AA2
Standard Package 250
Win Source Part Number 1196277-Z0405DF 1AA2
Ultra Librarian 3D Model Ultra Librarian Z0405DF 1AA2 CAD Model

Description

The Product Z0405DF 1AA2 is a cutting-edge semiconductor device from the renowned manufacturer STMicroelectronics, which is widely recognized for its innovative and reliable electronic components. This product is part of STMicroelectronics' extensive range of thyristors, which are semiconductor devices known for their ability to control large amounts of power and are commonly used in AC power control applications.

Key Features

  • High Surge Capability: The Z0405DF 1AA2 is designed to withstand high surge currents, making it ideal for applications that require robust performance during transient conditions.
  • Low Gate Trigger Current: It features a low gate trigger current, which ensures that the device can be easily driven by a microcontroller or other low-power signal sources.
  • Enhanced Stability: This product exhibits exceptional stability over a wide range of environmental conditions, ensuring reliable operation in various applications.

Applications

STMicroelectronics' Z0405DF 1AA2 is versatile and can be used in a variety of applications, including:

  • Motor control circuits
  • Lighting and lamp dimmers
  • Overvoltage crowbar protection
  • Heating regulation
  • Solid-state relays

Technical Specifications

Parameter Value Repetitive Peak Off-State Voltage (V<sub>DRM) 400 V Non-Repetitive Peak On-State Current (I<sub>TSM) 4 A Gate Trigger Current (I<sub>GT) 5 mA

Quality and Reliability

STMicroelectronics ensures that the Z0405DF 1AA2 meets the highest quality and reliability standards. Each device undergoes rigorous testing and quality control measures to guarantee performance and durability for the end user.

For detailed information, technical documentation, and support for the Z0405DF 1AA2, please visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess