EN
  • EN
  • DE

X0202NA 1BA2

Part No X0202NA 1BA2
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 1.25A 200UA 800V TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.45V
Current - On State (It (AV)) (Max) 800mA
Current - On State (It (RMS)) (Max) 1.25A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 22.5A, 25A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1118079-X0202NA 1BA2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X0202NA 1BA2 CAD Model

Description

The Product X0202NA 1BA2 is a cutting-edge semiconductor device from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product is part of STMicroelectronics' extensive line of thyristors, which are designed to manage and control electrical power in a wide range of applications.

Key Features

  • Voltage Capacity: The X0202NA 1BA2 is designed to handle voltages efficiently, making it suitable for circuits that require precise voltage control.
  • Current Rating: With a robust current rating, this device can support applications that demand a high level of electrical current without compromising performance or reliability.
  • Compact Design: The small form factor of the X0202NA 1BA2 allows for integration into various electronic devices without the need for significant space, making it ideal for compact systems.
  • High-Temperature Operation: Engineered to withstand high temperatures, this thyristor can operate reliably in environments where thermal management is a critical concern.
  • Triggering and Switching: It offers precise triggering and switching capabilities, which are essential for controlling electrical power in a controlled and efficient manner.

Applications

The versatility of the X0202NA 1BA2 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Motor control circuits
  • Lighting systems
  • Power management in consumer electronics
  • Overvoltage protection in power supplies
  • Industrial automation systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the X0202NA 1BA2 is no exception. Manufactured to meet the highest industry standards, this product is subjected to rigorous testing and quality control procedures to ensure optimal performance and longevity in the field.

Environmental Compliance

In alignment with STMicroelectronics' dedication to environmental stewardship, the X0202NA 1BA2 is produced with eco-friendly materials and processes, adhering to international environmental regulations. Customers can be confident that they are choosing a product that not only meets their technical requirements but also aligns with their values for a sustainable future.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4802 $50.4210
255+ $0.3940 $100.4700
395+ $0.3817 $150.7715
545+ $0.3694 $201.3230
705+ $0.3571 $251.7555
940+ $0.3201 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,940 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess