EN
  • EN
  • DE

WS57C256F-55DMB

Part No WS57C256F-55DMB
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description MILITARY HIGH SPEED 32K x 8 CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1280590-WS57C256F-55DMB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS57C256F-55DMB CAD Model

Description

STMicroelectronics WS57C256F-55DMB

The WS57C256F-55DMB is a high-speed, low-power CMOS static RAM product designed and manufactured by STMicroelectronics, a global semiconductor leader. This SRAM chip offers a 32K x 8-bit configuration, providing a total of 256 kilobytes of memory, which is ideal for applications requiring fast access and low power consumption.

Key Features

  • Memory Capacity: 256K (32K x 8-bit) of static RAM, allowing for efficient data storage and retrieval in embedded systems.
  • Access Time: The device boasts a fast access time of 55ns, ensuring high-speed performance for critical applications.
  • Operating Voltage: It operates at a single power supply voltage of 5V, making it compatible with many digital systems and simplifying power management.
  • Power Consumption: Features low power consumption with CMOS technology, which is advantageous for battery-powered devices and power-sensitive applications.
  • Package Type: The WS57C256F-55DMB is available in a 28-pin DIP (Dual In-line Package), which is widely used and easy to handle for PCB designs.
  • Temperature Range: Designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications

This SRAM is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Portable computing devices
  • Medical equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The WS57C256F-55DMB is manufactured to meet stringent quality standards, ensuring reliability and performance for critical applications. The device's robust design guarantees operation in demanding conditions, and its longevity is a testament to STMicroelectronics' dedication to excellence.

For technical documentation, support, and further details about integration with your project, visit the STMicroelectronics website or contact their support team. The WS57C256F-55DMB is a testament to STMicroelectronics' innovation in memory solutions, offering designers a reliable and efficient memory component for their electronic designs.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess