Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953334-CD8067303753400
Series *
Ultra Librarian 3D Model Ultra Librarian CD8067303753400 CAD Model

Description

The Intel CD8067303753400 is a microprocessor belonging to Intel's embedded processor line. It is designed for use in a variety of embedded systems where low power consumption, high performance, and reliability are critical. These processors are often found in industrial automation, medical devices, and network infrastructure.

Applications

  • Industrial Automation Systems
  • Medical Imaging Equipment
  • Network Routers and Switches
  • Point-of-Sale (POS) Terminals
  • Digital Signage

Features

  • Multi-core Processing: Offers enhanced processing power by utilizing multiple cores on a single die.
  • Integrated Graphics: Features integrated graphics processing unit (GPU) for display capabilities.
  • Low Power Consumption: Designed to operate efficiently, reducing power usage and thermal output.
  • Embedded Optimized: Tailored for embedded applications, ensuring robust and reliable operation.
  • Advanced Instruction Sets: Supports advanced instruction sets for improved performance in specific workloads.

Benefits

  • Increased Performance: Multi-core architecture enables parallel processing for faster execution of tasks.
  • Reduced Power Consumption: Low power design contributes to energy savings and longer battery life in portable devices.
  • Enhanced Graphics Capabilities: Integrated GPU supports high-resolution displays and graphics-intensive applications.
  • Improved Reliability: Designed for continuous operation in demanding environments, ensuring system stability.
  • Cost-Effective Solution: Integration of multiple components reduces the need for external peripherals, lowering overall system costs.

Additional Details

The CD8067303753400 processor likely utilizes a Ball Grid Array (BGA) package for surface mounting on PCBs. Specific clock speeds, cache sizes, and thermal design power (TDP) values would need to be confirmed via the Intel product brief or ARK database using the 'CD8067303753400' identifier. The processor's architecture likely includes features such as Intel Turbo Boost Technology, Intel Hyper-Threading Technology, and virtualization support. It also includes various I/O interfaces like USB, SATA, and PCIe for connecting peripherals and storage devices.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Pulse
Need more? Email Us
ECAD model for P1013T
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention