Introducing the WS27C128F-90DMB EEPROM from STMicroelectronics
The WS27C128F-90DMB is a high-performance, 128-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module designed by STMicroelectronics, a global leader in semiconductor solutions. This product is specifically crafted to meet the demanding needs of advanced electronic systems, providing a reliable and flexible storage solution for various applications.
Key Features
- Capacity: The device boasts a storage capacity of 128 kilobits, organized as 16,384 bytes, making it suitable for storing configuration data, calibration parameters, and small application code.
- Speed: With an access time of 90 nanoseconds, the WS27C128F-90DMB ensures swift data retrieval, contributing to overall system performance and efficiency.
- Interface: It features a parallel interface for straightforward integration with microcontrollers and other digital systems, allowing for easy read and write operations.
- Programming Voltage: The device operates with a programming voltage of 12.5V, providing a stable environment for data retention and endurance.
- Low Power Consumption: Designed for energy efficiency, it operates with a low power consumption, which is crucial for battery-powered devices and applications where power availability is a concern.
- Endurance: The EEPROM is engineered for high endurance with a large number of write cycles, ensuring data integrity and reliability over the product's lifespan.
- Temperature Range: It operates within an industrial temperature range, making it suitable for use in harsh environments.
- Package: The WS27C128F-90DMB comes in a DIP (Dual In-line Package), which is widely used and easy to handle for PCB assembly processes.
Applications
The versatility of the WS27C128F-90DMB allows it to be used across a wide array of applications. It is particularly well-suited for use in automotive electronics, industrial control systems, medical devices, telecommunications, and consumer electronics where reliable data storage is essential. Its robust design ensures that it can handle the demands of applications that require frequent data updates and long-term data retention.
In conclusion, the WS27C128F-90DMB EEPROM from STMicroelectronics is a dependable and flexible memory solution that offers high-speed data access, low power consumption, and robust endurance, making it an ideal choice for designers and engineers seeking a quality non-volatile memory component.