The WS27C010L-12DMB is a high-performance, 1 Megabit (1Mbit) EPROM (Erasable Programmable Read-Only Memory) chip from the renowned semiconductor manufacturer, STMicroelectronics. This device is specifically designed to meet the rigorous demands of high-speed data storage and retrieval in a wide range of applications, including embedded systems, computing, telecommunications, and industrial control systems.
Key Features
- Memory Capacity: The chip offers a substantial storage capacity of 1 Megabit, organized as 128K x 8 bits, providing ample space for firmware, boot code, or lookup tables.
- Access Speed: With an impressive access time of 120 nanoseconds (12DMB), this EPROM facilitates quick data access, enhancing overall system performance.
- Programming Voltage: It supports a 12.5V programming voltage, ensuring reliable programming of the memory cells.
- Single +5V Power Supply: The device operates on a single +5V power supply, making it compatible with most standard digital circuits and reducing power supply complexity.
- Extended Temperature Range: The WS27C010L-12DMB is designed to operate over an extended temperature range, making it suitable for deployment in harsh environmental conditions.
- Package: It is available in a 32-pin Dual In-line Package (DIP), which is widely used and allows for easy integration into various circuit board layouts.
Applications
Due to its robust feature set, the WS27C010L-12DMB is ideal for applications that require long-term data retention without power, such as:
- Embedded systems requiring a bootable non-volatile memory
- Storage of configuration or calibration data in industrial systems
- Telecommunication infrastructure equipment
- Automotive electronics where high reliability is essential
- Legacy computing systems maintenance and support
Reliability and Quality
STMicroelectronics is known for its commitment to quality and reliability, and the WS27C010L-12DMB is no exception. The device is manufactured with precision to ensure high endurance and data retention over an extensive period, providing designers and engineers with a dependable memory solution.