EN
  • EN
  • DE

VNV20N07-E

Part No VNV20N07-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR MOSFET M0 70V 20A PWRSO10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET, VIPower
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 55V (Maximum)
Current - Output (Maximum) 14A
Rds On (Typ) 50 mOhm (Maximum)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Manufacturer Homepage www.st.com
Win Source Part Number 743119-VNV20N07-E
Popularity Medium
Supply and Demand Status Limited
Family Name VNV20N07
Introduction Date June 22, 1998
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VNV20N07-E CAD Model

Description

The VNV20N07-E from STMicroelectronics is a state-of-the-art, automotive-grade Power MOSFET designed to deliver high efficiency and reliability for a wide range of automotive applications. This robust component is part of the OMNIFET II family, which is known for its high-quality performance in harsh environments.

Key Features

  • High Current Capability: The VNV20N07-E is capable of handling continuous current up to 20A, making it suitable for heavy-duty operations.
  • Low On-Resistance: With an on-resistance as low as 0.07Ω, this MOSFET ensures minimal power loss and improved efficiency in your electronic circuits.
  • Enhanced Thermal Performance: The device features an excellent thermal design that allows for superior heat dissipation, ensuring stable performance even under high temperature conditions.
  • Protection Features: It includes built-in protection against overcurrent, overtemperature, and ESD events, providing a robust solution for automotive safety.
  • Logic Level Gate Drive: The VNV20N07-E can be driven from 5V logic signals, making it compatible with a wide range of microcontroller interfaces.

Applications

The VNV20N07-E is particularly well-suited for high-performance applications within the automotive sector, including:

  • Automotive computer systems
  • Power management modules
  • Motor drives and controllers
  • Relay replacements
  • Protection and switching circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet the stringent requirements of the automotive industry. The VNV20N07-E is no exception, as it is manufactured with the highest standards, ensuring reliability and performance. It is AEC-Q101 qualified, which is a critical qualification for automotive-grade components, guaranteeing its suitability for use in vehicles.

Summary

The VNV20N07-E MOSFET from STMicroelectronics offers a perfect blend of power, efficiency, and reliability. Its advanced protection features and high current handling capability make it an excellent choice for designers looking to create robust automotive systems. With its superior thermal properties and logic level compatibility, the VNV20N07-E stands out as a leading solution in the field of automotive power electronics.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess