EN
  • EN
  • DE

VNS1NV04PTR-E

Part No VNS1NV04PTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description OMNIFET II fully autoprotected Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET II, VIPower
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 36V (Maximum)
Current - Output (Maximum) 1.7A
Rds On (Typ) 250 mOhm (Maximum)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1279666-VNS1NV04PTR-E
Manufacturer Homepage www.st.com
Family Name VNS1NV04P
Introduction Date May 16, 2009
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNS1NV04PTR-E CAD Model

Description

Introducing the VNS1NV04PTR-E from STMicroelectronics

The VNS1NV04PTR-E is a cutting-edge Power MOSFET developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is part of the OMNIFET II family, which is characterized by its fully autoprotected Power MOSFETs. It is designed to deliver high-performance power switching with exceptional efficiency, making it an ideal choice for a wide range of applications.

Key Features

  • Low On-resistance: The VNS1NV04PTR-E boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • Thermal Shutdown: The device includes an integrated thermal shutdown feature, which protects the MOSFET from overheating by automatically turning it off when the junction temperature exceeds the threshold limit.
  • Current Limiting: A built-in current limiting function helps prevent damage to the MOSFET by restricting the current to a safe level during abnormal operating conditions.
  • ESD Protection: Electrostatic Discharge (ESD) protection is included to safeguard the device from sudden voltage spikes that can occur during handling or operation.
  • Logic-Level Gate Drive: The VNS1NV04PTR-E can be driven directly from low-power logic circuits, thanks to its logic-level gate drive capability, simplifying the design of control interfaces.

Applications

This versatile Power MOSFET is well-suited for a variety of applications, including:

  • Automotive systems
  • DC motor control
  • Power management tasks
  • LED lighting solutions
  • Relay and solenoid driving

The VNS1NV04PTR-E is presented in a surface-mount package, which makes it suitable for high-density PCB designs. It offers a drain-source voltage of 40V and a continuous drain current of 2.5A, making it robust enough for demanding environments. The device is also compliant with the RoHS directive, ensuring an environmentally friendly product.

Whether you're developing automotive electronics, designing power-efficient motor controls, or implementing advanced lighting systems, the VNS1NV04PTR-E from STMicroelectronics provides the reliability and performance needed to drive your innovation forward.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7705 $53.1150
70+ $1.4527 $101.6890
110+ $1.4073 $154.8030
150+ $1.3619 $204.2850
190+ $1.3165 $250.1350
255+ $1.1804 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,480 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess