EN
  • EN
  • DE

VNQ5E050AKTR-E

Part No VNQ5E050AKTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 4-IN 4-OUT to 38A Automotive 24-Pin PowerSSO EP T/R / IC SW M0-5 4CH 27A ANLG PWRSSO24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 19A
Rds On (Typ) 50 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 129051-VNQ5E050AKTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VNQ5E050AK
Introduction Date June 06, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VNQ5E050AKTR-E CAD Model

Description

Product Overview: VNQ5E050AKTR-E from STMicroelectronics

The VNQ5E050AKTR-E is a high-performance automotive-grade quad channel high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. Designed to handle a wide range of applications, this device is particularly suited for driving resistive, inductive, and capacitive loads. Its robust construction and state-of-the-art technology make it an ideal choice for the automotive sector, where reliability and efficiency are paramount.

Key Features

  • Multiple Channels: The VNQ5E050AKTR-E is equipped with four independent high-side drivers, providing flexibility and control for various loads.
  • High Voltage Capability: It operates over a wide supply voltage range, accommodating various automotive applications.
  • Thermal Protection: The device includes over-temperature protection, ensuring safe operation under high-load conditions.
  • Current Limitation: Features a current-controlled output stage, preventing damage to the device and the load during overcurrent conditions.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for real-time monitoring of the load conditions, enhancing system reliability.
  • Compliance: This product is fully compliant with automotive industry standards for electronic components, ensuring high reliability and performance.

Applications

The VNQ5E050AKTR-E is suitable for a variety of automotive applications, including but not limited to:

  • Lamp driving
  • DC motor control
  • Heater control
  • Power management

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VNQ5E050AKTR-E is no exception, with its design and manufacturing processes tailored to meet the rigorous demands of the automotive industry. The device's enhanced reliability features, along with its comprehensive diagnostic functions, provide designers with the confidence to create systems that are both robust and sophisticated.

Conclusion

With its combination of multiple channel outputs, high voltage capabilities, advanced protection features, and diagnostic functions, the VNQ5E050AKTR-E from STMicroelectronics represents a versatile and reliable solution for automotive high-side driving applications. It exemplifies STMicroelectronics' commitment to innovation and quality in the automotive electronics space.

You May Also Be Interested in

Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8858 $58.8580
24+ $4.8294 $115.9056
38+ $4.6784 $177.7792
52+ $4.5276 $235.4352
66+ $4.3767 $288.8622
89+ $3.9239 $349.2271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,574 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess