EN
  • EN
  • DE

VNP7N04

Part No VNP7N04
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET POWER 42V 7A TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 35V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 5A
Rds On (Typ) 140 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package TO-220AB
Win Source Part Number 1117473-VNP7N04
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian VNP7N04 CAD Model

Description

Introducing the VNP7N04 from STMicroelectronics

The VNP7N04 is a robust and efficient MOSFET designed by the renowned semiconductor manufacturer, STMicroelectronics. This product is a testament to the company's commitment to providing high-performance and reliable solutions for a wide range of electronic applications. The VNP7N04 is a key component for designers looking to optimize power management and control in their systems.

Key Features

  • High Current Capability: The VNP7N04 is capable of handling continuous current up to several amperes, making it suitable for high-power applications.
  • Low On-Resistance: With its low on-state resistance, the device ensures minimal power loss and improved efficiency, which is crucial for power-sensitive designs.
  • Enhanced Thermal Performance: The MOSFET is designed with an excellent thermal performance in mind, ensuring it operates reliably even under high temperature conditions.
  • Logic-Level Gate Drive: The device can be driven directly from low-voltage logic circuits, simplifying the interface and reducing the need for additional driver components.

Applications

The versatile nature of the VNP7N04 makes it suitable for a myriad of applications, including:

  • Automotive systems
  • DC motor control
  • Power management modules
  • LED lighting
  • Load switching
  • Relay replacements

Quality and Reliability

STMicroelectronics ensures that the VNP7N04 meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control measures to guarantee performance in even the most demanding situations. With features like built-in protection against overcurrent, thermal overload, and short-circuit conditions, the VNP7N04 is designed to provide a long operational life and consistent performance.

Easy Integration

The VNP7N04 comes in a user-friendly package, which facilitates easy integration into existing designs. Its compact size and compatibility with standard PCB manufacturing processes make it a convenient choice for both prototyping and mass production.

In summary, the VNP7N04 from STMicroelectronics is an exceptional choice for engineers and designers who require a high-performance, reliable, and easy-to-use MOSFET for their power control applications. It stands out with its ability to deliver high efficiency, robustness, and versatility across a wide range of industries.

You May Also Be Interested in

Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess