EN
  • EN
  • DE

VNP35N07FI

Part No VNP35N07FI
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET POWER 70V 35A ISOWATT220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 55V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 25A
Rds On (Typ) 280 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package ISOWATT-220
Win Source Part Number 1117469-VNP35N07FI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNP35N07FI CAD Model

Description

Introducing the VNP35N07FI from STMicroelectronics

The VNP35N07FI is a high-performance, OMNIFET II fully autoprotected Power MOSFET designed and manufactured by the reputable STMicroelectronics. This advanced component is engineered to deliver outstanding efficiency and reliability for a wide range of applications, including automotive systems, motor drives, and power management solutions.

Robust Design and Protection Features

The VNP35N07FI boasts an array of protection features that ensure its robustness and longevity even in the most demanding situations. It comes with built-in thermal shutdown, linear current limitation, and overvoltage clamp, which work together to protect the device from electrical overstress and thermal overload. Additionally, the MOSFET has an ESD protection mechanism that safeguards it against electrostatic discharges, further enhancing its durability.

High Efficiency and Performance

With a maximum VDS of 70V and a continuous drain current (ID) rating of 35A, the VNP35N07FI is capable of handling high power levels while maintaining efficiency. Its RDS(on) is optimized to reduce conduction losses, which translates to improved overall system efficiency and performance.

Application Versatility

The VNP35N07FI is designed for versatility, making it suitable for a diverse range of applications. Its robustness and high efficiency make it an ideal choice for automotive environments, where reliability is paramount. It's also well-suited for industrial applications, including solenoid and motor control, as its performance characteristics align well with the requirements of high-switching operations.

Easy Integration

STMicroelectronics has packaged the VNP35N07FI in a standard TO-220 package, which is widely used and recognized in the industry. This makes it easy to integrate into existing designs, providing designers with a hassle-free upgrade path and simplifying the design process.

Overall, the VNP35N07FI from STMicroelectronics stands out as a high-quality Power MOSFET that offers a combination of protection, efficiency, and versatility, making it a top choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess