EN
  • EN
  • DE

VND830TR-E

Part No VND830TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER HIGH SIDE 2CH 16-SOIC / DOUBLE CHANNEL HIGH SIDE Current Limit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 36 V
Current - Output (Maximum) 6A
Rds On (Typ) 60 mOhm (Maximum)
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SO
Win Source Part Number 799148-VND830TR-E
Popularity Medium
Supply and Demand Status Limited
Family Name VND830
Introduction Date October 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VND830TR-E CAD Model

Description

The VND830TR-E from STMicroelectronics is a cutting-edge high-side driver that is part of the VIPower M0-3 family. This device is designed to deliver a reliable and efficient solution for driving inductive, resistive, or capacitive loads with one side connected to ground. Active VCC pin voltage clamp, loss of ground and loss of VCC protections, and very low standby current are among its many features, making it an ideal choice for a wide range of automotive applications.

Key Features

  • Integrated Channels: The VND830TR-E includes two independent channels, each capable of delivering up to 19 A (continuous) of load current.
  • Load Current Limitation: The device offers a programmable load current limitation, ensuring the safety and longevity of both the driver and the load.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the VND830TR-E protects itself from overheating, thus preserving the integrity of your system.
  • Diagnostic Functions: It includes diagnostic functions for overtemperature, overload, and open load in the off state, providing critical feedback for system monitoring and troubleshooting.
  • Compliance: The driver is fully compliant with the ISO 26262 standard, making it suitable for use in safety-related systems up to ASIL B.

Applications

The VND830TR-E is highly versatile and can be used in various automotive applications such as:

  • Automotive exterior and interior lighting
  • Engine management
  • Injection systems
  • DC motor drives
  • Heating and air conditioning systems

Technical Specifications

The VND830TR-E operates over a wide voltage range (from 5.5 V to 36 V) and can withstand voltage transients up to 40V. The device comes in a PowerSSO-16 package, which is designed for a compact footprint and efficient heat dissipation.

Conclusion

STMicroelectronics' VND830TR-E is a robust and reliable high-side driver that offers a combination of performance, protection features, and diagnostics that make it an excellent choice for demanding automotive applications. Its adherence to industry standards and ability to handle significant load currents while providing real-time feedback and protection makes it a valuable component in any automotive engineer's toolkit.

You May Also Be Interested in

NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess