Overview of the VND7N04-TR MOSFET
The VND7N04-TR from STMicroelectronics is a high-performance, surface-mount N-channel MOSFET that is designed to deliver efficient power management and control in automotive and industrial applications. This device is part of STMicroelectronics' OMNIFET II family, which is renowned for its robustness and reliability, making it an ideal choice for demanding environments.
Key Features
- Device Type: N-Channel MOSFET
- Package: DPAK (TO-252)
- Drain-Source Voltage (V<sub>DS): 40V
- Continuous Drain Current (I<sub>D): 7A
- Power Dissipation (P<sub>D): 35W
- Low On-Resistance (R<sub>DS(on)): Ensures reduced power losses and improved efficiency.
- Thermal Shutdown: Protects the device from overheating.
- Current Limiting: Provides consistent performance and prevents damage from overcurrent conditions.
- ESD Protection: Integrated electrostatic discharge protection enhances the device's resilience against transient voltage spikes.
Applications
The VND7N04-TR is versatile and can be used in a variety of applications, including:
- Automotive systems such as engine control units, body control modules, and lighting systems.
- Industrial automation systems, including motor control, power supplies, and load switching.
- DC-DC converters and power management circuits.
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The VND7N04-TR MOSFET is manufactured with state-of-the-art technology, ensuring excellent performance and durability. Its robust design is tailored to withstand the harsh conditions of automotive and industrial environments, providing a reliable solution for electronic systems that require efficient power control.
Conclusion
In summary, the VND7N04-TR by STMicroelectronics is a powerful and reliable N-channel MOSFET that offers a combination of high current capability, low on-resistance, and advanced protection features. Its compact DPAK package and suitability for a wide range of applications make it a top choice for designers who need a dependable component for efficient power management tasks.