EN
  • EN
  • DE

TPS22958DGNR

Part No TPS22958DGNR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-HVSSOP
Family Name TPS22958
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47367-1, 296-47367-2, TPS22958DGNR-ND, 296-47367-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900711-TPS22958DGNR
Ultra Librarian 3D Model Ultra Librarian TPS22958DGNR CAD Model

Description

The TPS22958DGNR is a cutting-edge load switch designed and manufactured by Texas Instruments, renowned for their innovative and reliable electronic components. This compact, high-performance device is engineered to efficiently manage power distribution in a variety of electronic applications. The TPS22958DGNR is an integral component for designers looking to enhance system power management and prolong battery life in portable and battery-powered devices.

Key Features

  • Ultra-Low On-Resistance: The TPS22958DGNR boasts an ultra-low on-resistance (RON) of just 58 mΩ at a 5.5V input, which minimizes power loss and improves overall efficiency.
  • Input Voltage Range: The device operates over a wide input voltage range from 1.1V to 5.5V, making it highly versatile for various applications and compatible with many different types of circuits.
  • Quick Output Discharge: It features a quick output discharge transistor (QOD) that ensures the output is discharged when the switch is turned off, thereby preventing any unwanted power residue in the system.
  • Low Quiescent Current: The TPS22958DGNR is designed to have a low quiescent current, which is crucial for power-sensitive applications, helping to maximize battery life when the switch is in the on or off state.
  • Controlled Slew Rate: The device includes a controlled slew rate to help reduce inrush current, which can be particularly beneficial in preventing system voltage drops during power-up.

Applications

The versatility of the TPS22958DGNR makes it suitable for a broad range of applications. It is commonly used in power management for portable electronics, such as smartphones, tablets, and laptops. Additionally, it is ideal for IoT devices, wearables, and other battery-operated gadgets where efficient power management is crucial. The device can also find its place in industrial and automotive applications, where reliable power switching is necessary.

Package and Quality

Enclosed in an 8-pin MSOP (DGN) package, the TPS22958DGNR is designed to occupy minimal board space while providing robust performance. Texas Instruments is committed to high-quality standards, and this product complies with their stringent quality management processes, ensuring reliability and performance consistency across various environmental conditions.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5925 $50.3625
210+ $0.4861 $102.0810
320+ $0.4709 $150.6880
440+ $0.4558 $200.5520
570+ $0.4406 $251.1420
760+ $0.3950 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess