EN
  • EN
  • DE

VND5E160JTR-E

Part No VND5E160JTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW M0-5 2CH 10A DGTL PWRSSO12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 7A
Rds On (Typ) 160 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-12
Win Source Part Number 1117425-VND5E160JTR-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND5E160JTR-E CAD Model

Description

STMicroelectronics VND5E160JTR-E: High-Efficiency Automotive Power Switch

The VND5E160JTR-E is a state-of-the-art automotive power switch designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust device is part of ST's VIPower M0-5 series, which is specifically engineered to handle the demanding requirements of automotive applications. The VND5E160JTR-E is a monolithic device made using STMicroelectronics' proprietary VIPower technology to achieve high integration, outstanding performance, and reliability.

Key Features

  • High-Side Switch: The VND5E160JTR-E operates as a high-side switch, allowing for direct control of the load from the supply voltage.
  • Current Rating: It is capable of driving loads with a current rating up to 25A, making it suitable for a variety of power applications.
  • Multiple On-Resistance Options: The device offers a range of on-resistance options, ensuring flexibility and optimization for specific application needs.
  • Thermal Management: Enhanced thermal performance is achieved through a PowerSSO-12 package, which provides excellent heat dissipation.
  • Integrated Diagnostics: Built-in diagnostic features facilitate easy monitoring and detection of faults such as overtemperature, overload, and open-load conditions.
  • Protection Features: The device is equipped with various protection mechanisms, including overcurrent, overvoltage, and undervoltage shutdown, to ensure the safety and longevity of both the switch and the load it controls.

Applications

The VND5E160JTR-E is primarily used in automotive environments where high reliability and efficiency are paramount. Its typical applications include, but are not limited to:

  • Automotive lighting systems
  • Engine control units
  • Body control modules
  • Power distribution boxes

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VND5E160JTR-E is no exception, as it meets stringent automotive industry standards, including ISO 26262 compliance for functional safety. Additionally, the device is qualified according to AEC-Q100 standards, ensuring optimal performance under harsh automotive conditions.

With its advanced technology, comprehensive protection features, and diagnostic capabilities, the VND5E160JTR-E from STMicroelectronics represents a reliable and efficient solution for automotive power switching needs.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1534 $53.9942
30+ $3.4079 $102.2370
46+ $3.3014 $151.8644
63+ $3.1949 $201.2787
81+ $3.0884 $250.1604
109+ $2.7689 $301.8101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,575 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess