EN
  • EN
  • DE

VND5E025AS-E

Part No VND5E025AS-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series VIPower™
Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 28V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 60A
Rds On (Typ) 25mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 16-SO
Package / Case 16-SOIC (0.295", 7.50mm Width)
Base Product Number VND5E025
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 696898-VND5E025AS-E
Ultra Librarian 3D Model Ultra Librarian VND5E025AS-E CAD Model

Description

STMicroelectronics VND5E025AS-E: High-Efficiency Automotive-Grade Double Channel High-Side Driver

The VND5E025AS-E is a state-of-the-art automotive-grade double channel high-side driver designed and manufactured by STMicroelectronics. This robust component is part of the VIPower M0-5 family, which is renowned for its ability to drive a wide range of loads with high efficiency and reliability. The VND5E025AS-E is specifically engineered to meet the stringent requirements of automotive applications, offering an optimal solution for driving resistive, inductive, and capacitive loads.

Constructed with ST's proprietary VIPower technology, the VND5E025AS-E integrates vertical current flow power MOSFETs with intelligent signal/protection circuitry on the same chip. This integration ensures exceptional performance, compact size, and reduced external component count, making it ideal for space-constrained applications.

Key features of the VND5E025AS-E include:

  • Double Channel High-Side Driver: Two independent high-side channels allow for the control of two separate loads with a single integrated circuit.
  • High Operating Voltage Range: The device can handle an extended range of operating voltages, typically from 5.5V up to 36V, making it suitable for 12V, 24V automotive systems and compatible with 42V systems.
  • High Current Capability: Each channel can handle high continuous current, suitable for various automotive applications.
  • Built-in Protection Features: The VND5E025AS-E includes over-temperature protection, overcurrent protection, and load dump voltage surge protection, enhancing system reliability and safety.
  • Diagnostic Functions: It provides real-time diagnostic feedback, such as open-load detection and short-circuit to Vcc, which is crucial for maintaining system integrity.
  • Compliance with Automotive Standards: The device meets the rigorous AEC-Q100 qualification, ensuring performance under extreme automotive conditions.

Designed for direct interfacing with microcontrollers, the VND5E025AS-E simplifies the design of control units in automotive environments. Its applications range from controlling automotive lighting systems, including headlights and interior lights, to managing motors, heaters, and other actuators. Manufacturers and designers choose the VND5E025AS-E for its reliability, efficiency, and the advanced technological features that STMicroelectronics brings to the automotive industry.

Whether you're designing an advanced driver assistance system (ADAS), an infotainment system, or any other automotive control unit, the VND5E025AS-E provides a robust and efficient solution for high-side load driving requirements.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.7045 $85.7045
2+ $83.0260 $166.0520
3+ $80.3487 $241.0461
4+ $77.6703 $310.6812
5+ $69.6350 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess