EN
  • EN
  • DE

VND5E012AYTR-E

Part No VND5E012AYTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL HIGH SIDE DVR PWRSSO-36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, VIPOWER
Packaging Reel - TR
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 28 V
Current - Output (Maximum) 52A
Rds On (Typ) 11 mOhm
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package PowerSSO-36 Exposed Bottom Pad
Manufacturer Package PowerSSO-36
Manufacturer Homepage www.st.com
Win Source Part Number 716977-VND5E012AYTR-E
Popularity Medium
Supply and Demand Status Limited
Family Name VND5E012AY
Introduction Date June 05, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian VND5E012AYTR-E CAD Model

Description

The VND5E012AYTR-E from STMicroelectronics is a cutting-edge automotive-grade double channel high-side driver, designed to manage electronic loads in automotive applications. This robust power switch is part of the VIPower™ M0-5 family and is specifically engineered to deliver outstanding performance and reliability for a wide range of automotive applications.

Key Features

  • High-Side Switch: The VND5E012AYTR-E operates as a high-side switch, allowing for direct control of the load from the supply voltage.
  • Current Control: It includes precise current control to safeguard the electronic components it manages.
  • Thermal Shutdown: With built-in thermal shutdown, it ensures protection against overheating, enhancing the durability of the system.
  • Load Dump Protection: The device is equipped with load dump protection, which shields the electronics from surges in the vehicle's power supply.
  • Automotive Compliance: Fully compliant with automotive standards, the VND5E012AYTR-E is suitable for use in harsh vehicle environments.

Applications

The VND5E012AYTR-E is ideal for a variety of automotive applications, including but not limited to:

  • Automotive interior lighting
  • Engine control units
  • Body control modules
  • Indicator and headlight control systems

Product Specifications

  • Package: PowerSSO-12
  • Operating Voltage Range: 5.5 V to 36 V
  • Output Current: Up to 12 A per channel
  • Temperature Range: -40°C to +150°C
  • Protection: Overload, overtemperature, and short circuit protection

The VND5E012AYTR-E is a testament to STMicroelectronics' commitment to providing advanced solutions for automotive electronics. With its robust design and comprehensive feature set, it stands as a reliable choice for designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1198
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1154

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0992 $50.3808
59+ $1.7224 $101.6216
90+ $1.6686 $150.1740
124+ $1.6147 $200.2228
161+ $1.5609 $251.3049
215+ $1.3994 $300.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess